HP logo

HP Hot Desk Stand

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
496781
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
31 Dec 2020
Long product name HP Hot Desk Stand:

Hot Desk Stand

HP Hot Desk Stand:

Redefine workspace design with the HP Hot Desk Stand, a ready-to-go touchdown station that supports a monitor and dock, enhances productivity, and provides a clean and comfortable workspace.

Features
- Assemble in a snap
- Ready, set, dock
- Get in the zone
- Rest easy

Short summary description HP Hot Desk Stand:

HP Hot Desk Stand, Laptop stand, Black, 81.3 cm (32"), 11.4 kg, Business, 220 - 330 mm

Long summary description HP Hot Desk Stand:

HP Hot Desk Stand. Product type: Laptop stand, Product colour: Black, Maximum notebook screen size compatibility: 81.3 cm (32"). Height adjustment range: 220 - 330 mm, Tilt angle range: -5 - 70°, Panel mounting interface: 75 x 75,100 x 100 mm. Width: 251 mm, Depth: 217 mm, Height: 52 mm. Package weight: 6.4 kg

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.