ATEN logo

ATEN Rack Mount Kits for LCD Console &KVM CL1308N, CL1316N; Long 70 - 105 cm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60762
Info modified on:
10 Aug 2024, 09:21:56
Long product name ATEN Rack Mount Kits for LCD Console &KVM CL1308N, CL1316N; Long 70 - 105 cm:

Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console

ATEN Rack Mount Kits for LCD Console &KVM CL1308N, CL1316N; Long 70 - 105 cm:

For the convenience of your installation, ATEN offers various mounting kits that allow you to install the LCD KVM Switch/Console on the rack. Please refer to Datasheet on the Support and Downloads page for more information about the mounting kits.

Short summary description ATEN Rack Mount Kits for LCD Console &KVM CL1308N, CL1316N; Long 70 - 105 cm:

ATEN Rack Mount Kits for LCD Console &KVM CL1308N, CL1316N; Long 70 - 105 cm, Mounting kit, Black, 1U, CL1000N, CL1308N, CL1316N, 70 cm, 105 cm

Long summary description ATEN Rack Mount Kits for LCD Console &KVM CL1308N, CL1316N; Long 70 - 105 cm:

ATEN Rack Mount Kits for LCD Console &KVM CL1308N, CL1316N; Long 70 - 105 cm. Type: Mounting kit, Product colour: Black, Rack capacity: 1U. Mounting depth (min): 70 cm, Mounting depth (max): 105 cm, Weight: 950 g. Package width: 112 mm, Package depth: 703 mm, Package height: 82 mm. Master (outer) case net weight: 4.75 kg, Master (outer) case width: 442 mm, Master (outer) case length: 727 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.