location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C34F791WQU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC34F791WQU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088455235
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 396269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:47:24
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.4 cm (34") LED VA
  • - UltraWide Quad HD 3440 x 1440 pixels 21:9
  • - 100 Hz 4 ms 250 cd/m² 3000:1
  • - AMD FreeSync
  • - 70 W
Long product name Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey :
The long product name of Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

34" 3440 x 1440, 1500R, 16.7M, 300 cd/m², 100Hz
More>>>
Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey:
The official description of Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multitask to the max on a single monitor
Forget about the inconvenience of dual monitors — with the 21:9 ultra-wide screen you can experience truly seamless multitasking on a single monitor. For total flexibility, Samsung’s Picture-by-Picture (PBP) function lets you connect two input sources using HDMI and DP while maintaining the original image quality. And with Picture-in-Picture (PIP) you can resize the second image to cover up to 25% of the screen and position it anywhere.

Curved like your eyes for proven viewing comfort
Samsung’s 1500R curved screen, with the deepest curvature of all its competitors, is precision engineered to match the natural curvature of your eyes more closely than any other monitor. In a study conducted by the Department of Ophthalmology at Seoul National University Hospital, the deeper curve resulted in reduced eyestrain among viewers compared to flat-screens or other less curved monitors. With Samsung Flicker Free technology and Eye Saver Mode reducing fatigue-inducing blue light emissions, you simply can’t get a more comfortable viewing experience.

Ultra WQHD for incredible image detail and a wider workspace
Ultra WQHD enables a screen resolution of 3440x1440 — 2.5 times the pixel density of Full HD — that delivers razor-sharp images. The greater pixel density also creates a wider screen workspace, so you see more content at once without having to scroll and zoom excessively when surfing the web or viewing large files.

More accurate and life-like colours with Quantum Dot Technology
Supporting up to 125% sRGB colour space, Quantum Dot technology delivers not only more colours than conventional monitors, but colours that are brighter, crisper, and more natural — particularly reds and greens. And because every monitor is factory calibrated, you can be sure you always see the most accurate and life-like images.

An immersive viewing experience like no other
The 34” ultra-wide curved monitor gives you an immersive widescreen viewing experience like no other monitor. With its deeper curve enveloping your field of vision like an iMax theater screen with the deepest curvature amongst all other competitive products, the 1500R screen lets you enjoy the full cinematic beauty of movies and puts you right at the heart of all gaming action.

Best in class 3000:1 contrast ratio and minimal light leakage
Samsung’s advanced VA panel technology minimises light leakage across the entire screen - right up to the corners - and delivers a best-in-class 3000:1 contrast ratio for deep blacks. And with factory-calibrated gamma values and 6500K white balance, you can be sure of lifelike colours from black to white.

Flawless game play
Packed with features to satisfy the most dedicated gamers, this premium curved monitor boasts a 100hz screen refresh rate for minimal stutter, a 4ms response time for blur-free action scenes, and AMD Freesync for silky smooth gameplay. And with Game Mode letting you instantly optimise screen brightness and contrast ratios, you’ll also enjoy spotting your enemies faster in any kind of game.

Unparalleled sophisticated design
Effortlessly combining function and style, the 34” ultra-wide curved screen is bezeless on three sides enhancing its classy figure and seamless viewing. The glossy white rear casing, curving horizontally and vertically, incorporates a hatch to keep cables neatly stowed. And the anti-glare panel is supported on a functional swing-and-tilt, height adjustable stand, which allows precise positioning for enhanced viewing comfort.

Built-In Speakers and Multiple Ports For All Your Entertainment Needs
Dual 7-watt speakers embedded into the display let you enjoy movies, games, and online content without cluttering your desktop with auxiliary speakers or cables. And 2 HDMI, DP, and 2 USB ports provide a high-performance multiple connection interface that lets you hook up PCs, game consoles, additional monitors, and other devices with ease.

Short summary description Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey:
This short summary of the Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C34F791WQU, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Grey

Long summary description Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey:
This is an auto-generated long summary of Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey based on the first three specs of the first five spec groups.

Samsung C34F791WQU. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. Height adjustment. Product colour: Grey

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
UltraWide Quad HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Screen shape *
Curved
Screen curvature rating
1500R
Supported graphics resolutions
3440 x 1440
Aspect ratio
21:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Viewable size, horizontal
79.7 cm
Viewable size, vertical
33.4 cm
Colour gamut
88%
sRGB coverage (typical)
125%
Adobe RGB coverage
92%
Display brightness (min)
250 cd/m²
Screen curvature
150 cm
Uniformity
75%
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Grey
Ports & interfaces
Built-in USB hub *
Yes
USB Type-A downstream ports quantity
2
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Ports & interfaces
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
10 cm
Tilt adjustment
Yes
Power
Power consumption (typical) *
70 W
Power consumption (max)
73 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Annual energy consumption
102 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Packaging content
Stand included
Yes
Cables included
DisplayPort, HDMI
Quick start guide
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
808.7 mm
Depth (with stand)
309.4 mm
Height (with stand)
516 mm
Weight (with stand)
7.6 kg
Width (without stand)
808.7 mm
Depth (without stand)
167 mm
Height (without stand)
362.8 mm
Weight (without stand)
6.1 kg
Packaging data
Stand type
HAS stand
Package width
896 mm
Package depth
371 mm
Package height
589 mm
Package weight
13.6 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
sRGB coverage (min)
120%
TV tuner integrated
No
ECO mode
Yes
Samsung Magic Function
MagicUpscale, MagicBright
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
C
Source Testseek summary Average rating
Reviews
Updated:
2017-02-27 01:57:02
Uk has collected 50 expert reviews for Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-02-27 01:57:01
The price isn’t for the faint hearted, however, costing £800 on Amazon and Ebuyer. Even at this high price, there’s plenty of competition, though, with the likes of the Philips BDM3490UC (£730), Acer Predator Z35 (£800) and Dell U3417W (£930) and much c...
Good Good colour accuracy and contrast ratio, Dramatic 1500R curvature, Impressive integrated speakers...
Bad Expensive...
Bottom line The Samsung CF791 might be expensive, but there's a reason behind its price tag. It's simply a fantastic all-rounder. Its dramatically curved 21:9 ultrawide panel provides an immersive, cinematic experience whether you're working, playing or watching TV.I...
80%
Digitaltrends.com
Updated:
2017-02-27 01:57:01
When you're seated in front of a curved ultrawide monitor, walking the neon-bathed streets of a futuristic Prague while rain pours in thick, heavy sheets, it's easy to lose yourself. With a big enough monitor, with a deep enough curve, the display command...
Good Stellar contrast ratio, Slick design, Luxuriantly large display, Excellent picture quality, Extremely accurate color after calibration...
Bad Video content can be hard to find, Speakers are sub-par...
Bottom line Yes, you should. It's expensive, but for what you get, it's a good deal. The Samsung CF791 will outlast your current gaming rig, and if you're buying it for a general use PC, it'll last even longer — as a workspace, 21:9 is fairly cutting edge.Samsung has...
90%
kitguru.net
Updated:
2017-04-17 01:49:04
“Quantum” is one of those technology words that seems to generally be associated with good things in computing – like “fuzzy logic” used to be with washing machines. But where the Samsung CF791 is concerned, quantum means something. This is the first scre...
Good Excellent factory-calibrated colour accuracy, Good colour uniformity, 100Hz refresh, FreeSync support, 3,440 x 1,440 resolution, 21:9 wide aspect, 34in curved screen, Decent level of adjustments in OSD...
Bad Relatively expensive, 4ms response rate, USB hub only has two downstream ports, Slightly complicated OSD menu, Kitguru Says: The Samsung CF791 is pricey, but image quality is excellent and there are features to offer both work and entertainment, including...
Bottom line The Samsung CF791 is a quality screen, and a commendable first look at Quantum Dot technology. Picture performance is excellent without the need for adjustment. The resolution, size, aspect and curvature make for a viewing experience that is well beyond t...
85%
pcauthority.com.au
Updated:
2017-05-14 08:28:10
There are two main categories for curved monitors: those built for gamers and those built for professionals. But what if you want the best of both worlds? A monitor with a fast refresh rate, low input lag, fast response time, good viewing angles and fanta...
Bottom line "The Samsung CF791 might be expensive, but justifiably so. It's simply a fantastic all-rounder."...
100%
expertreviews.co.uk
Updated:
2018-01-13 02:35:50
Factoring in a budget is always important when it comes to PC monitors, and for that reason, we've picked out a few sub-£200 monitors that'll offer the best value for money.Price when reviewed: £120 - Buy now from AmazonThe Asus VC239H is a brilliant 23.6...
0%
itpro.co.uk
Updated:
2018-02-25 11:17:00
Sign up for our daily newsletterSamsung is widely renowned for its TVs, and rightly so. But what you may not know is that they also do a range of fantastic monitors, combining sleek design, good viewing angles and fantastic colour reproduction. Step for...
Good Good colour accuracy and contrast ratio, Dramatic 1500R curvature, Impressive integrated speakers...
Bad Expensive...
Bottom line The Samsung CF791 might be expensive, but there's a reason behind its price tag. It's simply a fantastic all-rounder. Its dramatically curved 21:9 ultrawide panel provides an immersive, cinematic experience. In short, Samsung has produced yet another g...
80%
uk.hardware.info
Updated:
2018-05-10 09:46:46
There is a type of monitor that does not cost much more than a standard model but does offer much more work space. Experts know about it, but because they don't have a very recognisable name, they are often missed by those looking for a new, affordable di...
0%
thinkcomputers.org
Updated:
2017-04-05 04:13:28
When it comes to building a PC one thing that we overlook most of the time is our display, I've even done this in the past. If you think about it your display is something you look at daily for hours on end so it is probably a good idea to pick out a moni...
Good 34inch with a 1500R curve, Quantum Dot technology, WQHD (3440×1440) resolution, USB 3.0 hub, Easiest height adjustment I've seen on a display of this size...
Bottom line It has been a real joy using the Samsung CF791 display over the past few weeks. It is not often I am very impressed with a piece of technology, but with the CF791 I am basically like “Samsung take my money”, it really is that good! I feel like Samsung has...
0%
pcmag.com
Updated:
2017-05-01 01:28:14
The Samsung 34-inch CF791 Curved Widescreen Monitor ($949.99) is a gorgeous extra-large-screen gaming monitor that uses Quantum Dot technology and a Vertical Alignment (VA) panel to deliver vibrant colors against an inky-black background. This massive dis...
Good Sleek design, Bright colors, Dark blacks, AMD FreeSync enabled, Excellent gaming performance...
Bad Expensive, Middling dark-grayscale performance, Slightly skewed greens, Stingy warranty...
Bottom line Despite some minor color accuracy issues, the beautifully designed 34-inch curved Samsung CF791 monitor delivers top-notch gaming performance...
70%
pcmonitors.info
Updated:
2017-09-28 03:10:16
Back in March 2015 we published a review of the Samsung S34E790C, which was novel at the time for its use of a curved 34” VA (Vertical Alignment) UltraWide panel. As well as offering strong contrast and decent colour reproduction, responsiveness was quit...
Good Pleasing factory calibration with slight brightness and sharpness adjustments in the OSD being all that was required on our unit (according to preferences). The image was vivid and varied with good colour consistency for such a wide VA model, Good static...
Bad Some saturation was lost towards the bottom and flanks of the screen, but less than you might expect from a VA model of this size, Not quite as smooth as the screen surface used on 34” IPS-type panels. There was a little ‘black crush', as you would expect...
Bottom line The Samsung C34F791 builds on some of the strengths of the S34E790C, featuring a newer VA panel with similar strengths in contrast but various changes and improvements such as a steeper curve, more generous colour gamut and superior refresh rate. Out of t...
88%
hw4all.com
Updated:
2017-09-28 03:10:16
You do not like gaming IPS-type and about TN Film you do not want to remember at all? No problems! Samsung C34F791WQI is a new curved monitor with 34- inches, 100 Hz, backlighting on quantum dots, an improved VA-panel with a resolution of 3440 × 1440 and...
Good nice modern design and “frameless”, fine quality materials and workmanship, comfortable control system using the five-way joystick, good stand with two degrees of freedom, a wide range of tilt adjustment and the presence of the VESA-mount (via supplied ad...
Bad relatively low uniformity of illumination brightness level, Black Crush effects and gradients bad after calibration (in another way – in any way), Can not arrange Samsung C34F791WQI, oversaturated colors from the wide color gamut (up to the moment when s...
Bottom line Samsung's tested novelty, Samsung C34F791WQI monitor, is not only a new look at modern * VA solutions, but also, absolutely, the new submerged height for this matrix technology. Due to the use of the quantum dot (Quantum Dot) backlighting, the manufacture...
0%
monitornerds.com
Updated:
2017-09-28 03:10:16
The Samsung C34F791 is a new ultra-wide curved gaming monitor with quantum dot technology. This product boasts of a UW-QHD resolution of 3440 x 1440, 100Hz refresh rate, and AMD's Freesync for buttery smooth gaming. This type of display product...
Bottom line The Samsung C34F791 is selling for little under a thousand dollars. We can safely say that this product is well worth its price tag. The color and contrast performance is stunning even when using it out of the box. The Korean company is apparently try...
98%
topnewreview.com
Updated:
2018-04-05 10:34:03
There are two main categories for curved monitors: those built for gamers and those built for professionals. But what if you want the best of both worlds? A monitor with a fast refresh rate, low input lag, fast response time, good viewing angles and fanta...
100%
Brand Image Product code Product Stock Price from
Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White
(show image)
LC27F591FDU C27F591FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LC34H890WJU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black Samsung LC34H890WJU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black
(show image)
LC34H890WJU LC34H890WJU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LC32H711QEU LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD White Samsung LC32H711QEU LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD White
(show image)
LC32H711QEU LC32H711QEU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster C27H711QEU LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White Samsung SyncMaster C27H711QEU LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White
(show image)
LC27H711QEU C27H711QEU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27F581FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver Samsung C27F581FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver
(show image)
LC27F581FDU C27F581FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LS32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White Samsung LS32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White
(show image)
LS32F351FUU LS32F351FUU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White
(show image)
LC32F391FWUXEN C32F391FWU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S34E790C LED display 86.4 cm (34") 3440 x 1440 pixels Black Samsung S34E790C LED display 86.4 cm (34") 3440 x 1440 pixels Black
(show image)
LS34E790CNS S34E790C 0.00
(excl. VAT)
0 (incl. VAT)