Samsung logo

Samsung S34E790C LED display 86.4 cm (34") 3440 x 1440 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
342885
Info modified on:
30 Dec 2024, 17:23:40
Short summary description Samsung S34E790C LED display 86.4 cm (34") 3440 x 1440 pixels Black:

Samsung S34E790C, 86.4 cm (34"), 3440 x 1440 pixels, LED, LED, 4 ms, Black

Long summary description Samsung S34E790C LED display 86.4 cm (34") 3440 x 1440 pixels Black:

Samsung S34E790C. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.