location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust SlimLine mouse USB Type-A Optical 500 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SlimLine Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16337
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:12:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust SlimLine mouse USB Type-A Optical 500 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 500 DPI Grey
  • - USB Type-A
  • - Buttons quantity: 4
Warranty: 2 years
Long product name Trust SlimLine mouse USB Type-A Optical 500 DPI :
The long product name of Trust SlimLine mouse USB Type-A Optical 500 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SlimLine Mouse
More>>>
Trust SlimLine mouse USB Type-A Optical 500 DPI:
The official description of Trust SlimLine mouse USB Type-A Optical 500 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Stylish optical mouse with ultra thin design
- Slimline design that fits in your pocket and takes up limited space in your notebook bag
- Special button to switch sensitivity to 500 and 1000 dpi
- Just plug and start; no need to install software
- Suitable for both right and left hand users

Short summary description Trust SlimLine mouse USB Type-A Optical 500 DPI:
This short summary of the Trust SlimLine mouse USB Type-A Optical 500 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust SlimLine Mouse, Optical, USB Type-A, 500 DPI, Grey

Long summary description Trust SlimLine mouse USB Type-A Optical 500 DPI:
This is an auto-generated long summary of Trust SlimLine mouse USB Type-A Optical 500 DPI based on the first three specs of the first five spec groups.

Trust SlimLine Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 500 DPI, Buttons quantity: 4. Product colour: Grey

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
500 DPI
Scroll
Yes
Buttons quantity *
4
Design
Product colour *
Grey
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
68 g
Packaging data
Package weight
149 g
Other features
Compatible operating systems
Win Vista, XP
Minimum system requirements
Windows Vista or XP. USB port.
Contents
Optical mouse. User's guide.
Package dimensions (WxDxH)
145 x 45 x 235 mm
Brand Image Product code Product Stock Price from
Trust Mimo Wireless mouse RF Wireless Optical Trust Mimo Wireless mouse RF Wireless Optical
(show image)
16614 Mimo Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI
(show image)
16550 GXT14S Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mimo mouse USB Type-A BlueTrack Trust Mimo mouse USB Type-A BlueTrack
(show image)
16613 Mimo Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI
(show image)
16340 ComfortLine Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Wireless Mini mouse RF Wireless Optical 500 DPI Trust ComfortLine Wireless Mini mouse RF Wireless Optical 500 DPI
(show image)
16342 ComfortLine Wireless Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Compact mouse USB Type-A Optical Trust Compact mouse USB Type-A Optical
(show image)
16489 Compact Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine mouse USB Type-A Optical 500 DPI Trust ComfortLine mouse USB Type-A Optical 500 DPI
(show image)
16336 ComfortLine Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Wireless mouse RF Wireless Optical 500 DPI Trust ComfortLine Wireless mouse RF Wireless Optical 500 DPI
(show image)
16338 ComfortLine Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust SlimLine Wireless mouse RF Wireless Optical 500 DPI Trust SlimLine Wireless mouse RF Wireless Optical 500 DPI
(show image)
16339 SlimLine Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)