location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Mimo Wireless mouse RF Wireless Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mimo Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16614 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:14:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Mimo Wireless mouse RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - RF Wireless
  • - Buttons quantity: 3
Warranty: 2 years
Long product name Trust Mimo Wireless mouse RF Wireless Optical :
The long product name of Trust Mimo Wireless mouse RF Wireless Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mimo Wireless Mouse
More>>>
Trust Mimo Wireless mouse RF Wireless Optical:
The official description of Trust Mimo Wireless mouse RF Wireless Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Stylish, ultra small wireless optical mouse with in-mouse storable micro receiver
- Advanced BlueSpot technology for better tracking and extra long battery life
- Ultra small design that fits in your pocket and takes up limited space in your notebook bag
- Including 3 changeable top covers in 3 stylish colours to match the mouse with your personality
- Ultra small USB receiver: Plug it in once and never take it out again
- Just plug and start; no need to install software
- Suitable for both right and left hand users

Short summary description Trust Mimo Wireless mouse RF Wireless Optical:
This short summary of the Trust Mimo Wireless mouse RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Mimo Wireless Mouse, Optical, RF Wireless

Long summary description Trust Mimo Wireless mouse RF Wireless Optical:
This is an auto-generated long summary of Trust Mimo Wireless mouse RF Wireless Optical based on the first three specs of the first five spec groups.

Trust Mimo Wireless Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 3

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
3
Ergonomics
Plug and Play
Yes
Weight & dimensions
Weight
73 g
Packaging data
Package weight
145 g
Other features
Compatible operating systems
Win 7, Vista, XP
Minimum system requirements
Windows 7, Vista or XP. USB port.
Contents
Optical mouse. Micro USB receiver. 3 top covers. 1x AAA battery. User's guide.
Package dimensions (WxDxH)
100 x 60 x 210 mm
Brand Image Product code Product Stock Price from
Trust ComfortLine Bluetooth Mini mouse Optical 500 DPI Trust ComfortLine Bluetooth Mini mouse Optical 500 DPI
(show image)
16341 ComfortLine Bluetooth Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI
(show image)
16340 ComfortLine Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Wireless Mini mouse RF Wireless Optical 500 DPI Trust ComfortLine Wireless Mini mouse RF Wireless Optical 500 DPI
(show image)
16342 ComfortLine Wireless Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust SlimLine mouse USB Type-A Optical 500 DPI Trust SlimLine mouse USB Type-A Optical 500 DPI
(show image)
16337 SlimLine Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Wireless mouse RF Wireless Optical 500 DPI Trust ComfortLine Wireless mouse RF Wireless Optical 500 DPI
(show image)
16338 ComfortLine Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust SlimLine Wireless mouse RF Wireless Optical 500 DPI Trust SlimLine Wireless mouse RF Wireless Optical 500 DPI
(show image)
16339 SlimLine Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI
(show image)
16343 Wireless Mini Travel Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)