location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Vista Remote KB-2950 ES keyboard RF Wireless QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vista Remote Keyboard KB-2950 ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15100
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Vista Remote KB-2950 ES keyboard RF Wireless QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - QWERTY
  • - Black
Long product name Trust Vista Remote KB-2950 ES keyboard RF Wireless QWERTY Black :
The long product name of Trust Vista Remote KB-2950 ES keyboard RF Wireless QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vista Remote Keyboard KB-2950 ES
More>>>
Trust Vista Remote KB-2950 ES keyboard RF Wireless QWERTY Black:
The official description of Trust Vista Remote KB-2950 ES keyboard RF Wireless QWERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features
- Wireless keyboard with integrated 2 button trackball, scroll wheel and 16 special function keys; the ideal controller for Media Center PC's
- Mini USB receiver included using advanced 2.4 GHz wireless technology for excellent interruption-free operation up to 10 meters (no need to buy a separate receiver)
- Enjoy the full Media Center experience: control movies, music, photo albums/slideshows, presentations, games or browse the internet from any comfortable location
- Perfect for chatting, writing E-mail messages and letters, entering passwords or any other alphanumeric input
- Also suitable to control live or recorded TV programs, radio stations, etc. (depends on the configuration of your Media Center PC and internet connection)
- Also works with the XBOX 360

Short summary description Trust Vista Remote KB-2950 ES keyboard RF Wireless QWERTY Black:
This short summary of the Trust Vista Remote KB-2950 ES keyboard RF Wireless QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Vista Remote Keyboard KB-2950 ES, Wireless, RF Wireless, QWERTY, Black

Long summary description Trust Vista Remote KB-2950 ES keyboard RF Wireless QWERTY Black:
This is an auto-generated long summary of Trust Vista Remote KB-2950 ES keyboard RF Wireless QWERTY Black based on the first three specs of the first five spec groups.

Trust Vista Remote Keyboard KB-2950 ES. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product colour: Black

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Frequency band
2.4 GHz
Design
Product colour *
Black
Features
Wireless range
10 m
Mouse
Mouse included *
No
Scroll
Yes
System requirements
Mac operating systems supported
No
Other features
Internal
No
Compatible operating systems
Windows Vista, XP-MCE, XP, 2000, XBOX 360
Keyboard function keys
16
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:34:18
Uk has collected 3 expert reviews for Trust Vista Remote KB-2950 ES keyboard RF Wireless QWERTY Black and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 12:34:18
Trusts Vista Remote Keyboard is one of two Windows Media Center-orientated keyboards here. Its designed to be used on your lap, so it has a track ball instead of a mouse. The track ball works better than the touch stick on Geniuss Media Cruiser...
60%
pcmag.com
Updated:
2011-10-04 12:34:18
The Trust Vista Remote Keyboard KB-2950 is one of several Trust keyboards weve recently received to review. This computer peripheral company, which has offices in a number of European countries, has had an overseas presence for years but is just sta...
Good Good wireless range and painless pairing. Includes multimedia keys.
Bad Bad key layout and design. Cheap, flimsy look and feel. Doesnt use Bluetooth. Too expensive for what you get.
Bottom line For power users, fast typists, and aesthetes, the Trust Computer Vista Remote Keyboard KB-2950 will spell frustration bordering on the unusable. Everyone else will just wonder why they spent so much on a subpar wireless keyboard...
30%
Brand Image Product code Product Stock Price from
Trust BlackStream BE keyboard USB AZERTY Black Trust BlackStream BE keyboard USB AZERTY Black
(show image)
16193 BlackStream Keyboard BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY
(show image)
16369 Media Deskset ES 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Slimline Media Deskset UK keyboard Mouse included RF Wireless QWERTY Trust Wireless Slimline Media Deskset UK keyboard Mouse included RF Wireless QWERTY
(show image)
16365 Wireless Slimline Media Deskset UK 0.00
(excl. VAT)
0 (incl. VAT)