location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K55759WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896557593 show
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adjustable dual mounts allows you to slide the monitors left and right along both sides of the arm for a better fit
  • - Ideal with monitors featuring either the 75mm or 100mm VESA configuration
  • - Easy installation that takes only a few minutes
  • - Compatible with monitors up to 24” (Max weight of 22.5 lbs. for monitors and items on platforms)
Warranty: Limited 2-year
Long product name Kensington Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW) :
The long product name of Kensington Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW)
More>>>
Kensington Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW):
The official description of Kensington Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take productivity to a professional level by adding a dual monitor arm to your SmartFit® Sit/Stand Workstation. Studies have shown using two monitors can have a dramatic effect on workflow. With dual monitors on your workstation, not only are you getting the ergonomic and health benefits of standing while you work, you’re also getting a lot more work done. Our patented SmartFit System lets you find your personal comfort color to set the monitors at the ideal viewing height, plus the arm installs quickly to your Sit/Stand workstation and is VESA-compatible for monitor screens up to 24 inches.

Adjustable dual mounts allows you to slide the monitors left and right along both sides of the arm for a better fit
Ideal with monitors featuring either the 75mm or 100mm VESA configuration
Easy installation that takes only a few minutes
Compatible with monitors up to 24” (Max weight of 22.5 lbs. for monitors and items on platforms)
Compatible with monitors up to 24” (Max weight of 22.5 lbs. for monitors and items on platforms)

Short summary description Kensington Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW):
This short summary of the Kensington Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW) data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW), Flat panel mount arm, Black, 75 x 75,100 x 100 mm, 61 cm (24"), 3.47 kg, 198 mm

Long summary description Kensington Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW):
This is an auto-generated long summary of Kensington Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW) based on the first three specs of the first five spec groups.

Kensington Dual Monitor Arm for SmartFit® Sit/Stand Workstation — (K55759WW). Product type: Flat panel mount arm, Product colour: Black, Panel mounting interface: 75 x 75,100 x 100 mm. Weight: 3.47 kg, Width: 198 mm, Depth: 770 mm. Quantity per pack: 1 pc(s)

Adjustable Dual Monitor Mounts
Adjustable Dual Monitor Mounts

The mounts can be moved left or right along the arm to help accommodate up to two 24” monitors (max 22.5 lbs. for monitors and items on platforms), allowing you to optimize your viewing experience

VESA Compatible
VESA Compatible

Easily mount monitors that are compatible with a 75mm or 100mm VESA configuration

Easy Installation
Easy Installation

Simply slide the mounting bracket over the top of the Sit/Stand Workstation, tighten the screws and you’ll be back to work in just a few minutes

About Kensington
About Kensington

For more than 20 years, Kensington has been the brand that professionals choose when they need innovative and comfortable ergonomic solutions for their business or home office. Leveraging U.S. Army technology, the patented SmartFit System is second to none in self-fitting to help alleviate aches and pains at the desk. This product has been designed with high-quality components so it’s built to last.

Features
Product type *
Flat panel mount arm
Product colour
Black
Panel mounting interface
75 x 75, 100 x 100 mm
Maximum screen size
61 cm (24")
Weight & dimensions
Weight
3.47 kg
Weight & dimensions
Width
198 mm
Depth
770 mm
Height
120 mm
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
85299018
Country Distributor
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)