location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET2323IUK-BC034X All-in-One PC/workstation Intel® Core™ i3 i3-5010U 58.4 cm (23") 1920 x 1080 pixels 4 GB 1 TB HDD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2323IUK-BC034X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2323IUK-BC034X
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:47
The date of the most recent change of this product data-sheet in Icecat.
ASUS ET2323IUK-BC034X user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ET ET2323IUK-BC034X All-in-One PC/workstation Intel® Core™ i3 i3-5010U 58.4 cm (23") 1920 x 1080 pixels 4 GB 1 TB HDD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 90 W
  • - Intel® Core™ i3 i3-5010U 2.1 GHz
  • - 58.4 cm (23") Full HD 1920 x 1080
  • - 4 GB 1600 MHz
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 5500
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Pro 64-bit
Long product name ASUS ET ET2323IUK-BC034X All-in-One PC/workstation Intel® Core™ i3 i3-5010U 58.4 cm (23") 1920 x 1080 pixels 4 GB 1 TB HDD Windows 10 Pro Black :
The long product name of ASUS ET ET2323IUK-BC034X All-in-One PC/workstation Intel® Core™ i3 i3-5010U 58.4 cm (23") 1920 x 1080 pixels 4 GB 1 TB HDD Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-5010U (2.1GHz, 4MB Cache), 4GB RAM, 1000GB HDD, Intel HD Graphics 5500, WLAN 802.11 b/g/n, Gigabit Ethernet, Windows 10 Pro
More>>>
ASUS ET ET2323IUK-BC034X All-in-One PC/workstation Intel® Core™ i3 i3-5010U 58.4 cm (23") 1920 x 1080 pixels 4 GB 1 TB HDD Windows 10 Pro Black:
The official description of ASUS ET ET2323IUK-BC034X All-in-One PC/workstation Intel® Core™ i3 i3-5010U 58.4 cm (23") 1920 x 1080 pixels 4 GB 1 TB HDD Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The All-in-One PC ET2323 Series has everything you need — display, processor, graphics, storage, memory and more — all housed in a sleek and self-contained design. Evolved from the outstanding ET2321, winner of a 2014 CES Innovation Award, ET2323 gives you the very latest processors and upgraded graphics for a smooth, powerful computing experience. It's beautiful too, with an ultra-slim 10-point multi-touch display and an elegantly-sculpted metallic stand. Additionally, an innovative new multi-function base with wireless charging and NFC capabilities is available as an option. The comprehensive I/O ports are cleverly located at the rear to keep your cables tidy, so the ET2323 not only looks supremely stylish and chic, but blends into any home or office space with ease.

Designed for Living
Sense and space: sophistication and elegance in harmony
Sense and Space: this is what we call our design philosophy for ASUS desktop PCs. Compact, self-contained devices make it easier to keep your surroundings clean and free from clutter, whether you need a great workspace that lets you concentrate on important tasks, or just a calm place to kick back and relax.

Sense and Space defines how an ASUS desktop PC shapes the atmosphere and aesthetics of a room. It takes concepts such as simplicity, intuition, vigor, harmony and musicality, and embodies them using the latest, most innovative technology. The result? The All-in-One PC that's like no other – the ASUS ET23 Series.

The silver, sculpted stand used in the ASUS ET23 Series is inspired by elegant works of art. Just like a sculpture, the stand curves gracefully from the base. Uniquely, the hinge mechanism connects to the rear of ET23 Series to give it a sophisticated, organic appearance.

Uncompromising Performance
Faster and smoother for everyday tasks.
Enjoy a world of power-saving efficiency thanks to the latest technology.
Powerful Intel dual-core processor
Powered by the all-new 5th-generation Intel® Core™ i7 processor — which is based on Intel's latest 14-nanometer manufacturing technology — the ET2323 Series consumes less energy, but still delivers outstanding performance. Switch seamlessly between applications for effortless multitasking when web surfing, making animated presentations or creating music or home videos — and you'll spend less time waiting when doing demanding tasks thanks to Intel® Turbo Boost Technology 2.0, which delivers an automatic burst of speed whenever it's required. The ET2323 Series meets all your performance needs.

Advanced graphics for immersive multimedia
ASUS All-in-One PC ET2323 Series gives you the choice of two premium graphic solutions. Choose from fast Intel integrated graphics, or NVIDIA® GeForce® GT840M graphics that can deliver even faster performance for more demanding tasks! With ASUS ET2323 Series, you will be able to preview and render HD video faster, save more time when sharing high-quality photos with friends, and enjoy smoother animation as well as improved responsiveness when playing the latest games.

Sold-state hybrid drive — uncompromising speed with high capacity
Now you have the option to equip your ASUS All-in-One PC with a solid-state hybrid drive (SSHD) — an exciting new technology that combines the high storage capacity of a traditional hard drive with super-fast flash memory to boost storage performance. It not only reduces the boot time of your All-in-One PC, but also improves your computing experience by loading apps faster and giving greater overall system responsiveness.

Gesture Control
Hands-free entertainment.
Imagine controlling multimedia players or browsing the internet from up to five meters away from your computer. ASUS ET2323 Series makes it all possible with Advanced Hand-Gesture Recognition Software (HGRS) that uses the built-in camera to accurately interpret movements. Play songs or videos, adjust player settings, or zoom and rotate photos — all from a distance, without ever touching a screen, keyboard or mouse.

Stunning 23-inch Full HD Display
Immerse yourself in vibrant high-definition images
Razor-sharp Full HD from almost any angle
Built with industry-leading technology, the ET2323 features a large, bright LED-backlit display that enables an ultra-slim design. On the stunning edge-to-edge 23-inch widescreen display, which uses in-plane switching (IPS) technology, you'll experience a better picture from nearly any angle, making sharing the screen with friends and family more enjoyable. The Full HD 1920x1080 resolution lets you enjoy games and movies in perfect detail with amazing color and contrast.

Vibrant, Vivid, Viva!
Everything you see on the brilliant display is vivid and vibrant. Enjoy true-to-life colors with every image, whether it's a beautiful sunset, a clear blue sky or a family snapshot.

SonicMaster Premium
AudioWizard
Rich, crystal-clear sound
The ET2323 as built-in stereo speakers, plus internal and external subwoofers1, all powered by ASUS SonicMaster Premium technology for the ultimate audio experience. Enjoy deeper and richer bass, wider frequency response, true-to-life surround sound, powerful output, distinct vocals, and pristine clarity. Every song, movie, and game sounds better, thanks to carefully-balanced dynamic audio.

Easy audio tuning
ASUS AudioWizard has five preset modes for music, movie, gaming, recording, and speech that make it easy to tailor the sound to suit your preferences and listening environment, ensuring lifelike sound in music, movies and games. The unique interface puts you first, so it's intuitive and user-friendly, with quick and direct access to your settings plus the flexibility to optimize it to your liking.

10-point multi-touch technology
The world at your fingertips
ASUS All-in-One PC Series represents a technological leap in touchscreen interactivity, with full 10-finger multi-touch capability. Pinch-to-zoom, rotate images and scroll through webpages, all with ease. With its projected capacitive touchscreen technology, ET2323 gives you outstanding accuracy, effortless control in Windows 8, and an optimum touch experience. The smooth and responsive touchscreen makes swiping, scrolling, and all other gestures quicker, more intuitive, and incredibly enjoyable.

And what's more, ASUS All-in-One PC ET2323 is the first to have a touchscreen that's sensitive and accurate enough to allow you to use a pencil for drawing or writing! This brand new experience will transform the way you use your PC, and give you new ways to interact with the amazing touch capabilities of Windows.

Innovative multi-function base
Efficient and convenient leading-edge technology
ET2323 features an innovative optional multi-function base that adds even more state-of-the-art technology to your All-in-One PC, with a Qi wireless charger, a near-field communications (NFC) contactless sensor and a specially-designed USB port for hassle-free data transfers using ASUS Ai Crosslink.

Ports and Connections
Advanced super speed I/O together with latest technology
to comprehend all your needs
Ultra-fast USB 3.0 with smart charging
SuperSpeed USB 3.0 lets you recharge your smartphones, tablets, and other USB devices up to 50% faster2 and transfer data between devices up to 10 times faster than USB 2.03. What's more, ASUS Ai Charger II charges your smartphones and tablets without having to leave your PC switched on for added convenience and power savings.

Convenient ports for optimized entertainment
The ET2323 Series can be used as a secondary Full HD display for other PCs, laptops and tablet via its HDMI-in port, while HDMI-out can connect to an HDTV for big-screen entertainment. An optional TV tuner lets you watch your favorite shows with just plug and play, too, while the Electronic Program Guide means with scheduled recording means you'll never miss a moment4.Finally, the built-in Bluetooth 4.0 wireless technology conveniently connects the PC to the wireless keyboard and mouse, as well as other Bluetooth-enabled devices for a complete home PC experience.

Industry-leading Reliability
Quality you can trust.
ASUS Desktops – Most recommended Windows desktop brand
Innovation, design and reliability are at the heart of all ASUS computers. Winning Readers' Choice for overall satisfaction for the second year in a row, and for the third successive year in the home category, is proof that ASUS is better at delivering what customers want than rival Windows desktop PC companies. As PCMag.com says: “If you want a Windows desktop PC, ASUS is the best choice”6.

Built-in Apps
Produce, play and share.
Experience a wide range of pre-installed apps with ASUS All-in-One PCs and desktops. Varying from apps for work or play, we have it all covered. Use PhotoDirector to efficiently manage your photos, complete adjustment and edit, or use PowerDirector to produce high-quality home videos. With the exclusive ASUS Manager, you can optimize and access various tools and apps effortlessly in a snap. Fingertapps Instrument and JigsWar are perfect for playing together with family and friends. Discover them now and enjoy.

Short summary description ASUS ET ET2323IUK-BC034X All-in-One PC/workstation Intel® Core™ i3 i3-5010U 58.4 cm (23") 1920 x 1080 pixels 4 GB 1 TB HDD Windows 10 Pro Black:
This short summary of the ASUS ET ET2323IUK-BC034X All-in-One PC/workstation Intel® Core™ i3 i3-5010U 58.4 cm (23") 1920 x 1080 pixels 4 GB 1 TB HDD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET2323IUK-BC034X, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Pro

Long summary description ASUS ET ET2323IUK-BC034X All-in-One PC/workstation Intel® Core™ i3 i3-5010U 58.4 cm (23") 1920 x 1080 pixels 4 GB 1 TB HDD Windows 10 Pro Black:
This is an auto-generated long summary of ASUS ET ET2323IUK-BC034X All-in-One PC/workstation Intel® Core™ i3 i3-5010U 58.4 cm (23") 1920 x 1080 pixels 4 GB 1 TB HDD Windows 10 Pro Black based on the first three specs of the first five spec groups.

ASUS ET ET2323IUK-BC034X. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2.1 GHz. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
5th gen Intel® Core™ i3
Processor model *
i3-5010U
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
Processor cache
3 MB
Processor cache type
L3
System bus rate
5 GT/s
Thermal Design Power (TDP)
15 W
Configurable TDP-down frequency
0.6 GHz
Configurable TDP-down
10 W
PCI Express slots version
2.0
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Stepping
F0
Bus type
DMI2
Processor codename
Broadwell
Processor series
Intel Core i3-5000 Mobile series
Maximum number of PCI Express lanes
12
PCI Express configurations
2x4, 4x1
Processor code
SR23Z
Tjunction
105 °C
Maximum internal memory supported by processor
16 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
Sonic Master Premium
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
HDMI ports quantity *
2
Headphone outputs
1
Microphone in
Yes
Subwoofer out
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
84697
Power
AC adapter power
90 W
Weight & dimensions
Width (with stand)
571 mm
Depth (with stand)
442 mm
Height (with stand)
200 mm
Weight (with stand)
9 kg
Depth (without stand)
50 mm
Packaging content
Mouse included
No
Keyboard included
No
Other features
Autonomy mode
No
Detachable display
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:36:13
Uk has collected 7 expert reviews for ASUS ET ET2323IUK-BC034X All-in-One PC/workstation Intel® Core™ i3 i3-5010U 58.4 cm (23") 1920 x 1080 pixels 4 GB 1 TB HDD Windows 10 Pro Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
apcmag.com
Updated:
2019-12-26 01:51:22
Removing the need for a large box tucked away under the desk, AIOs have benefitted from the miniaturisation of technology used in mobile computing, allowing more powerful components to be tucked away into the rear of their displays. While the AIOs of the...
80%