location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO A4321-BB009X All-in-One PC/workstation Intel® Core™ i3 i3-6100 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A4321-BB009X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A4321-BB009X
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
ASUS A4321-BB009X user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUSPRO A4321-BB009X All-in-One PC/workstation Intel® Core™ i3 i3-6100 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 120 W
  • - Intel® Core™ i3 i3-6100 3.7 GHz
  • - 49.5 cm (19.5") HD+ 1600 x 900
  • - 4 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 530
  • - 1 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro
Long product name ASUSPRO A4321-BB009X All-in-One PC/workstation Intel® Core™ i3 i3-6100 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black :
The long product name of ASUSPRO A4321-BB009X All-in-One PC/workstation Intel® Core™ i3 i3-6100 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-6100 (3M Cache, 3.70GHz), 4GB RAM, 1000GB HDD, Intel HD Graphics 530, Super Multi DVD, 1MP, Windows 10 Pro
More>>>
ASUSPRO A4321-BB009X All-in-One PC/workstation Intel® Core™ i3 i3-6100 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:
The official description of ASUSPRO A4321-BB009X All-in-One PC/workstation Intel® Core™ i3 i3-6100 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced Productivity
Upgraded Performance to Do More


Windows 10 Pro

Windows 10 Pro is ready for small or mid-size business – helping you do more with enhanced data protection and a hosted remote connection to your PC or your corporate or school network. Windows 10 Pro enables businesses to be more productive by simplifying management and deployment and helping to protect corporate data better than ever.

Powered by Intel® Core™ processer family

The ASUS All-in-One PC A4321 is powered by the Intel® 6th generation Core™ processor with support for up to 16GB of DDR4 memory for easy multitasking, enhanced performance, and better energy efficiency in whatever you choose to do.

NVIDIA Geforce Graphic Card

Armed with a powerful NVIDIA GeForce 930MX graphics card with 2GB VRAM which provides excellent audio experiences for our customers. The A4321 Series also features 802.11 ac/g/n Wi-Fi + BT 4.0 and an integrated VGA and HDMI ports to keep you connected to external monitor and displays.

Convenient Expandability
Full connectivity with upgradable flexibility


Convenient connectivity with COM port, USB 3.1, VGA and HDMI port

The ASUSPRO A4321 Series is designed for convenient connectivity, equipped with COM ports, USB 3.1 ports, 6-in-1 card reader , HDMI and VGA port, the A4321 can easily connect to other commercial devices – from projectors at school to barcode readers and POS systems at retail. The additional COM port supports a wide variety of devices, allowing more flexible usage — ideal for ever-expanding businesses. With HDMI-out ports, A4321 Series provides uncompressed digital video and audio quality, enabling the transmission of High-Definition audiovisual contents, allowing you to present your files at the best quality.

User-upgradable storage and memory via tool-less rear cover

The ASUSPRO A4321 series features a specially-designed tool-less rear cover. This allows users to upgrade the AiO’s storage and memory themselves in a matter of seconds, making A4321 both flexible and future-proof , with users able to add extra storage and memory when needed.

Easy connectivity with side USB 3.1 and back USB 3.0 ports

A4321 comes with a total of 2 USB 3.1 ports on the side of the PC, allowing you to transfer data with ultimate speed and ease. USB 3.1 transfers data 2X faster than USB 3.0 while maintaining complete backward compatibility.

ASUS WebStorage: Up to 100GB free space

Share your pictures, music and movies with 100GB free space for 1 year, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.

Built-in Smart Card Reader

AASUSPRO A4321 All-in-One PC features an optional built-in smart card reader, saving you the space of using an external smart card reader. The built-in smart card reader allows your All-in-One PC to support smart card applications such as data access, user identification, payment and others.

Enterprise-Class Management
Simplified Remote Control and System Maintenance


ASUS Business Manager: One Stop Management and Data Protection

ASUS Business Manager is a set of program utilities that enables users to perform maintenance and optimization tasks in their PCs. This software package features a one-page interface where users can access system monitoring tools, BIOS updates, USB Lock for data movement controls, as well as energy-saving controllers.

ASUS Inventory and Out of Band Management

ASUS inventory solutions reduce the cost of identifying and managing devices throughout your business. Easily track hardware information, installed software packages, and operating system settings for all IT assets throughout their lifecycle. Data is normalized, consolidated, and secured in a central repository, enabling detailed reporting of asset information from the convenience of a centralized Web console.

ASWM Enterprise

The ASUS System Web-based management (ASWM) Enterprise monitoring tool is a reliable and user-friendly web-based interface that provides one-to-multiple centralized management, allowing system administrators to conveniently manage company assets through a single portal. System administrators can also utilize ASWM Enterprise to control desktops remotely.

Rock-Solid Security
Total Protection for Physical Assets and Virtual Data


Easily set up password protection for your data with UEFI BIOS

UEFI BIOS not only provides a mouse-controlled interface that enables more flexible and convenient input, but also combines system management tools like HDD password protection and I/O port activation. A user-friendly graphics-based BIOS interface offers easier system tweaking and greater storage support.

Trusted Platform Module (TPM) data security

Onboard TPM offers a protected and encapsulated micro-controller security chip for safeguarding internal data structures against real world threats. This ensures that information like keys, passwords, and digital certificates remains safe from external attacks, physical theft, and other types of intrusion.

Kensington lock slot and padlock slot

ASUS commercial desktops come with a Kensington lock and padlock slot for additional asset management and security. Keeping your hardware and confidential data inside well protected.

Chassis Intrusion Alert

Brings up special security alerts when the case has been opened, further ensuring the safety of components and data.

Efficient Energy
Preserve the environment while Lowering Operating Cost


Preserves the environment, also lowers operating costs

The energy-efficient ASUS All-in-One PCs protect the environment while helping lower businesses’ operating costs. These eco-friendly workstations are recipients of some of the industry’s highest environmental certifications including ENERGY STAR and EPEAT® Gold.

Short summary description ASUSPRO A4321-BB009X All-in-One PC/workstation Intel® Core™ i3 i3-6100 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:
This short summary of the ASUSPRO A4321-BB009X All-in-One PC/workstation Intel® Core™ i3 i3-6100 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO A4321-BB009X, 49.5 cm (19.5"), HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Pro

Long summary description ASUSPRO A4321-BB009X All-in-One PC/workstation Intel® Core™ i3 i3-6100 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:
This is an auto-generated long summary of ASUSPRO A4321-BB009X All-in-One PC/workstation Intel® Core™ i3 i3-6100 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black based on the first three specs of the first five spec groups.

ASUSPRO A4321-BB009X. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black

Display
Display diagonal *
49.5 cm (19.5")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100
Processor cores
2
Processor threads
4
Processor frequency *
3.7 GHz
Processor cache
3 MB
Processor cache type
L3
System bus rate
8 GT/s
Thermal Design Power (TDP)
51 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
S0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i3-6100 series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR2HG
Tcase
65 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory clock speed
2133 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
90729
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
477 mm
Depth (with stand)
174.1 mm
Height (with stand)
371.1 mm
Weight (with stand)
7.35 kg
Certificates
Certification
BSMI/CB/CE/UL/CCC/Energy Star/EPEAT Gold/CECP
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
No
Other features
Autonomy mode
No
Detachable display
No