location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Brother
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
794654 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167794654
Category: Dolls Check ‘Zapf’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:13:48
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Zapf Brother :
The long product name of Zapf Brother. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Brother
More>>>
Zapf Brother:
The official description of Zapf Brother as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It's a boy...Baby Annabell® now has a brother. Baby Annabell®'s Brother is almost like a real baby with his lifelike functions. He responds to touches, can cry real tears and loves his bottle.

Of course a small baby like him needs plenty of sleep. If you gently rock and sway Baby Annabell®'s Brother back and forth on the arm or in his cradle, he slowly closes his eyes and falls asleep, snoring happily! When he wakes up, it's time for something to eat. When the little one is given his bottle, he will move his mouth and eyes as he sucks – just like a real baby. When you caress the cheek of Baby Annabell®'s Brother, he will happily babble to himself. In case he ever cries real tears, he will be happy again in no time thanks to the dummy, included in the set. And Baby Annabell®'s Brother has learned another thing: he can now wet his nappy!

Short summary description Zapf Brother:
This short summary of the Zapf Brother data-sheet is auto-generated and uses the product title and the first six key specs.

Zapf Brother, Male, 3 yr(s), Girl, 430 mm, Multicolour

Long summary description Zapf Brother:
This is an auto-generated long summary of Zapf Brother based on the first three specs of the first five spec groups.

Zapf Brother. Doll's gender: Male, Recommended age (min): 3 yr(s), Suggested gender: Girl. Battery type: AA. Height: 430 mm. Product colour: Multicolour

Features
Product colour *
Multicolour
Doll's gender *
Male
Removable dress
Yes
Suggested gender
Girl
Recommended age (min) *
3 yr(s)
Learning & training skills
Role playing
Yes
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
3
Weight & dimensions
Height *
430 mm
Packaging data
Package width
303 mm
Package depth
202 mm
Package height
390 mm
Packaging data
Package volume
23900 cm³
Packaging content
Batteries included
No
Accessories included in set
Doll bib, Doll hat, Romper suit
Logistics data
Master (outer) case width
430 mm
Master (outer) case length
496 mm
Master (outer) case height
404 mm
Master (outer) case volume
86000 cm³
Master (outer) case net weight
5.48 kg
Master (outer) case gross weight
6.41 kg
Products per master (outer) case
4 pc(s)
Products per intermodal container (20ft)
1300 pc(s)
Products per intermodal container (40ft)
2600 pc(s)