location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Baby Annabell Dummy w. Clip (fits BA verson 8 and 9)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby Annabell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dummy w. Clip (fits BA verson 8 and 9)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
794258
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167794258
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:16:55
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Baby Annabell Dummy w. Clip (fits BA verson 8 and 9):
This short summary of the Baby Annabell Dummy w. Clip (fits BA verson 8 and 9) data-sheet is auto-generated and uses the product title and the first six key specs.

Baby Annabell Dummy w. Clip (fits BA verson 8 and 9), Doll pacifier, 3 yr(s)

Long summary description Baby Annabell Dummy w. Clip (fits BA verson 8 and 9):
This is an auto-generated long summary of Baby Annabell Dummy w. Clip (fits BA verson 8 and 9) based on the first three specs of the first five spec groups.

Baby Annabell Dummy w. Clip (fits BA verson 8 and 9). Product type: Doll pacifier, Recommended age (min): 3 yr(s)

Features
Product type *
Doll pacifier
Recommended age (min) *
3 yr(s)
Product colour *
Multicolour
Packaging data
Package width
165 mm
Package depth
38 mm
Package height
163 mm
Package volume
1000 cm³
Logistics data
Shipping (inner) case width
41.3 cm
Shipping (inner) case length
17.8 cm
Shipping (inner) case height
19.1 cm
Shipping (inner) case gross weight
700 g
Shipping (inner) case volume
14000 cm³
Products per intermodal container (20ft)
23930 pc(s)
Products per intermodal container (40ft)
47859 pc(s)