location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle DQ170 PC/workstation barebone Nettop Black Intel® Q170 LGA 1151 (Socket H4)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DQ170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ170 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993000879 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle DQ170 PC/workstation barebone Nettop Black Intel® Q170 LGA 1151 (Socket H4)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3L-PC for Socket-CPUs up to Core i7
  • - Supports 24/7 operating and max. 50°C
  • - Supports Intel vPro, with TPM 2.0 chip
Long product name Shuttle DQ170 PC/workstation barebone Nettop Black Intel® Q170 LGA 1151 (Socket H4) :
The long product name of Shuttle DQ170 PC/workstation barebone Nettop Black Intel® Q170 LGA 1151 (Socket H4). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x LGA 1151, Intel Q170, 2 x 204-pin SO-DIMM DDR3L 1600MHz, max.32GB, 1 x 2.5" SATA HDD/SSD, 2 x Gigabit LAN, 90W
More>>>
Shuttle DQ170 PC/workstation barebone Nettop Black Intel® Q170 LGA 1151 (Socket H4):
The official description of Shuttle DQ170 PC/workstation barebone Nettop Black Intel® Q170 LGA 1151 (Socket H4) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Robust and powerful Slim PC to support Intel® vPro Technology
The Shuttle XPC slim Barebone DQ170 is a robust 1.3l Barebone PC for Intel® LGA1151 desktop processors, codenamed "Skylake". It allows for three displays to be operated at the same time and offers Dual Intel LAN and COM ports. Its slim metal chassis comes with a VESA mount included, provides versatile connectivity, reliable operation in environments with ambient temperatures of up to 50°C and Q170 chipset with Intel® vPro support. This platform is targeted at professional applications such as Digital Signage, office and industry.

Remote Power-on
If because of space constraints the machine cannot be switched on by pressing the front power button, it can be started with a separate remote control. You will find an appropriate four-pin connector on the back panel of the PC (pitch 2.54 mm).

High-resolution DisplayPort
The DisplayPort connector allows for connections with digital high-resolution displays. Depending on processor and display model resolutions of up to 4K/Ultra HD (3840x2160) can be achieved. Besides picture signal, DisplayPort cables can also lead digital sounds signals in excellent quality.

Always-on Jumper
This machine is provided with a hardware solution to keep it permanently switched on (e.g. after a power outage). If you remove the jumper documented in the manual, the PC then starts as soon as the power supply is restored.

Multiformat card reader
At last – no more searching for missing digital camera leads. Simply insert the memory card and you can access all stored photos and videos immediately.

HDMI interface
Goodbye cable spaghetti! Modern flat-screen TVs and large-format TFT screens can be connected to this Mini-PC with just a single thin cable. Often the audio output is also transferred in brilliant quality via the HDMI cable.

Dual network connection
In this model two gigabit network controllers ensure maximum data transmission rates via load balancing and maximum availability via the failover function.

The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.

Pre-assembled cabling saves time
The most important power and data cables are already routed and just have to inserted into the relevant components. This saves valuable time when setting up the system.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

You can rely on SSD
This is where an energy-saving "Solid State Drive" should be used. This drive technology guarantees extremely short access times, the highest data transmission rates and considerably lower energy consumption compared to conventional hard disks. SSDs have no mechanical components at all, are therefore subject to less wear and tear and consequently benefit from a longer service life.

Just 2.5" HDDs
An extremely compact PC housing offers less space for drives, that's why this Mini-PC uses slimline 2.5-inch hard disks. The advantage of this is that there's less noise, less heat generated and reduced power consumption. However small hard disks in a small housing does not have to mean less memory. Modern 2.5" HDDs are every bit as good as their 3.5" brothers.

Fan-less external power supply
A highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.

Optimal air flow
Warm air is transported out of the chassis by means of cleverly arranged components, which enables a large number of parts to be cooled simultaneously in the air flow. At no time can heat build up and adversely affect the stability of the system.

The interface for the fastest of memory media
Internal drives to be used inside this Mini-PC can transfer data at a speed of up to 6 Gbit/s. Hard drives thus run significantly faster and brand-new media technologies such as SSDs can use their full potential. Be sure to look for SATA 6 Gbit/s.

Short summary description Shuttle DQ170 PC/workstation barebone Nettop Black Intel® Q170 LGA 1151 (Socket H4):
This short summary of the Shuttle DQ170 PC/workstation barebone Nettop Black Intel® Q170 LGA 1151 (Socket H4) data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle DQ170, Nettop, Mini PC barebone, Intel® Q170, LGA 1151 (Socket H4), DDR3L-SDRAM, Serial ATA III

Long summary description Shuttle DQ170 PC/workstation barebone Nettop Black Intel® Q170 LGA 1151 (Socket H4):
This is an auto-generated long summary of Shuttle DQ170 PC/workstation barebone Nettop Black Intel® Q170 LGA 1151 (Socket H4) based on the first three specs of the first five spec groups.

Shuttle DQ170. Chassis type: Nettop, Product type: Mini PC barebone. Motherboard chipset: Intel® Q170, Processor socket: LGA 1151 (Socket H4), BIOS type: UEFI AMI. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 90 W

Processor
Built-in processor *
No
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
32 GB
Supported memory clock speeds
1333, 1600 MHz
Supported memory types
DDR3L-SDRAM
Memory channels
Dual-channel
Memory voltage
1.35 V
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5"
Storage drive interface
Serial ATA III
Number of storage drives supported
1
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
No
Graphics card family
Intel
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
DisplayPorts quantity
2
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
2
Serial ports quantity
2
DC-in jack
Yes
Design
Chassis type *
Nettop
Product colour *
Black
Cooling type *
Active
LED indicators
HDD, Power
Cable lock slot
Yes
Cable lock slot type
Kensington
Design
VESA mounting
Yes
Panel mounting interface
100 x 75 mm
Product type *
Mini PC barebone
Safety
ETL, CB, BSMI
Performance
Motherboard chipset
Intel® Q170
Processor socket
LGA 1151 (Socket H4)
Number of processors supported
1
Compatible processor series
Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®
BIOS type
UEFI AMI
BIOS memory size
64 Mbit
Audio output channels
5.1 channels
Audio system
HD
Certificates
Certification
FCC, CE, BSMI, C-Tick, RoHS, ErP
Software
Windows operating systems supported
Windows 10 Education x64, Windows 10 Enterprise x64, Windows 10 Home x64, Windows 10 Pro x64, Windows 7 Enterprise x64, Windows 7 Home Basic x64, Windows 7 Home Premium x64, Windows 7 Professional x64, Windows 7 Starter x64, Windows 7 Ultimate x64, Windows 8 Enterprise x64, Windows 8 Pro x64, Windows 8 x64, Windows 8.1 Enterprise x64, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability certificates
ENERGY STAR
Power
Power supply type *
External AC adapter
Power supply
90 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
4.74 A
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
165 mm
Depth
190 mm
Height
43 mm
Weight
1.3 kg
Package weight
2.1 kg
Packaging content
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:05:52
Uk has collected 1 expert review for Shuttle DQ170 PC/workstation barebone Nettop Black Intel® Q170 LGA 1151 (Socket H4) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
channelpronetwork.com
Updated:
2017-07-22 02:32:41
WE CAN ARGUE whether the traditional “desktop” PC, in either a tower or mini-tower case, is likely to hold a worthwhile piece of the market going forward. Shuttle Inc, however, simply declines to participate in that dispute. The Taiwanese hardware maker...
0%
Country Distributor
Deutschland 1 distributor(s)