location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO ColorEdge CG247X LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ColorEdge
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG247X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG247X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047049043
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:10:40
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EIZO ColorEdge CG247X LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphics design 61.2 cm (24.1") LED IPS
  • - WUXGA 1920 x 1200 pixels 16:10
  • - 10 ms 400 cd/m² 1500:1
  • - F 23 kWh 22.9 W
Warranty: 5-Year Manufacturer's Warranty
Long product name EIZO ColorEdge CG247X LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black :
The long product name of EIZO ColorEdge CG247X LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24.1", IPS, 1920 x 1200, 94 ppi, 400 cd/m2, 1500:1, 10 ms, DVI-D, DisplayPort, HDMI, HDCP, USB 2.0, 23 kWh/1000h, F
More>>>
EIZO ColorEdge CG247X LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black:
The official description of EIZO ColorEdge CG247X LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built-In Sensor to Automate Your Workflow

Automate your calibration with the sensor that is housed within the front bezel. The sensor swings onto the screen only when calibrating, eliminating the need for a third-party calibration device. It even operates while the monitor is in portrait mode.
Using either the OSD menu or the bundled ColorNavigator software, you can schedule the monitor to self-calibrate at specific times. Even if the monitor is switched off or not connected to a computer, it will stick to its preset schedule and self-calibrate.

Correlation with External Sensors

The monitor can be correlated to the measurement results of an external calibration sensor. After correlating, the built-in sensor will automatically recalibrate to the settings. This is convenient if the monitor is used in a work environment with other monitors and one measurement device must be used as a standard for all calibration.

ColorNavigator 6 Color Management Software

To properly manage color in your work, it is necessary to ensure your monitor maintains consistent settings. The bundled ColorNavigator 6 software allows you to easily carry out calibration. Simply select the desired preset or assign values for brightness, white point, and gamma. The built-in sensor directly utilizes the monitor's look-up-table and creates an ICC profile within minutes.

ColorNavigator NX Quality Control Software

The CG247X supports ColorNavigator NX quality control (QC) software. It offers asset management of client ColorEdge monitors and covers calibration, emulation, built-in sensor correlation, and color mode settings. With ColorNavigator NX, calibration information is saved to the monitor instead of the PC's operating system so you do not have to recalibrate if connecting to more than one PC. The software is most effectively used with EIZO's ColorNavigator Network solution.

ColorNavigator Network Color Management Software

ColorNavigator Network provides centralized quality control of ColorEdge monitors that have ColorNavigator NX installed. Administrators can set color modes, schedule self-calibration, register or adjust asset management settings, and other tasks whether the monitors are local or remote. ColorNavigator Network is hosted on a secure cloud server to free you from the initial investment and running costs of providing your own server.

See How Other Devices Display Color with Media Emulation

ColorNavigator 6 emulates the color characteristics of other media devices such as tablets, smartphones, notebook PCs, and other LCD/CRT monitors. With a spectophotometer, ColorNavigator 6 reads the emulated device's color patches as they appear in the web browser and creates an ICC profile. By using this profile with a ColorEdge CG monitor, content creators can see how their clients view color on their respective devices.

Vivid Colors Reproduced to Industry Standards

This wide-gamut monitor faithfully reproduces 98% of the DCI-P3 standard used in digital cinema. Preset modes for EBU, Rec. 709, SMPTE-C, and DCI ensure you can work in the appropriate color spaces and gamma values. In addition, sRGB and Adobe RGB modes are also included. You can easily switch between presets via a button on the front of the monitor. With the built-in calibration sensor, you can adjust or maintain the brightness setting for each preset.

True Black Display

In compliance with the DCI standard, the ColorEdge CG247X offers a high contrast ratio of 1500:1 for producing true blacks that are otherwise difficult to display on a typical LCD monitor. When viewing the screen from an angle in a dimly lit room, dark tones typically appear washed out due to the display characteristics of LCD backlights. The CG Series is equipped with a retardation film which allows tones to retain their depth even when viewed from an angle.

1080/24p Playback

The HDMI input of the CG247X supports a video signal display rate of 1080/24p frames-per-second (fps). This ensures that film shot at 24 fps appears naturally on your screen during the editing process.

I/P Conversion for Flicker-Free Display

The HDMI input of the ColorEdge CG247X supports I/P (interlace/progressive) conversion for converting the interlace signals from TV and video into progressive signals for flicker-free display.

LED Buttons and On-Screen Button Guide

For dimly lit work environments like post production studios, the monitor comes with backlit control buttons and an on-screen button guide to indicate what each button is for.

3D LUT for Accurate Color Display

A 3D LUT is included which adjusts colors individually on an RGB cubic table. With the bundled ColorNavigator software’s emulation function, the 3D LUT applies a film look to the image so creators can check how it will be seen by their audience. The 3D LUT also improves the monitor's additive color mixture (combination of RGB), which is a key factor in its ability to display neutral gray tones.

Safe Area Marker

A safe area marker designates the area of the screen that will be displayed when the monitor is connected to a particular device. This allows you to check that subtitles and other text will be visible. The color of the marker is changeable to ensure it remains with any imagery.

Adjusted at the Factory for Smooth Color Gradations

The gamma level for each ColorEdge monitor is adjusted at the factory by measuring the R, G, and B gamma values from 0 - 255, then using the monitor's 16-bit look-up-table (LUT) to select the 256 most appropriate tones and achieve the desired value. This ensures the smoothest color gradations in your images.

10-Bit Simultaneous Display

Using the DisplayPort or HDMI inputs, the ColorEdge CG247X offers 10-bit simultaneous display from a 16-bit look-up-table (LUT) which means it can show more than one billion colors simultaneously. This is 64 times more colors than you get with 8-bit display, resulting in smooth color gradations and reduced Delta-E between two adjacent colors.

To achieve the most accurate color display, EIZO developed its own application-specific integrated circuit (ASIC) which is equipped in each ColorEdge monitor. With this ASIC, the gamma level of each monitor is adjusted at the factory to ensure that tones are displayed as intended without color banding.

Stable Color in Just 3 Minutes

A typical monitor takes 30 minutes or more for its brightness, chromaticity, and tone characteristics to stabilize. The ColorEdge CG247X takes a mere 3 minutes. Whether you are working in a studio or taking the monitor with you on location, you get reliable color display soon after turning the monitor on.

Uniformity from Corner to Corner

Fluctuations in brightness and chromaticity on different parts of the screen are a common trait of LCD monitors. To counteract this, the ColorEdge CG247X is equipped with EIZO's patented digital uniformity equalizer (DUE) technology to ensure a Delta-E difference of 3 or less across the screen. DUE also counterbalances the influences that a fluctuating temperature may have on color temperature and brightness for stable image display.

Minimized Reflections with Non-Glare Panel

The monitor is equipped with an IPS non-glare panel for high visibility. It also uses dimming technology to minimize flicker and help prevent eye fatigue for a more comfortable working environment.

Multiple Inputs

DisplayPort, HDMI, and DVI-D inputs are included and support various types of graphics boards. The HDMI input also offers direct connection with digital cameras. Two USB upstream ports allow two computers to be connected at once so it is not necessary to reconnect the USB cable when using the ColorNavigator 6 software and switching between computers.

Area Light for Dark Editing Rooms

RadiLight is a lighting solution that easily attaches directly to the monitor and shines a 6500 K light on the wall behind it. This reduces eye fatigue while not impacting the screen's visibility. It is also equipped with a spotlight for conveniently navigating your workspace.

Light-Shielding Hood

The CG Series comes bundled with a shading hood that effectively prevents glare on the monitor's screen caused by ambient lighting. The ColorEdge CG247X's shading hood is newly designed and attaches to the monitor magnetically. This allows the users to attach the hood quickly and easily without needing to connect separate parts.

Ample Screen Size for Creative Work

The ColorEdge CG247X displays two A4 pages plus tool palettes on its 24.1-inch screen at a resolution of 1920 x 1200 to provide you with ample space to work.

Ergonomic Stand for Comfort and Convenience

Adjust the screen to the most comfortable angle and reposition it to show your work to a colleague or client. The monitor comes with a versatile stand that offers height, tilt, and swivel adjustments as well as portrait display.

Short summary description EIZO ColorEdge CG247X LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black:
This short summary of the EIZO ColorEdge CG247X LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO ColorEdge CG247X, 61.2 cm (24.1"), 1920 x 1200 pixels, WUXGA, LED, 10 ms, Black

Long summary description EIZO ColorEdge CG247X LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black:
This is an auto-generated long summary of EIZO ColorEdge CG247X LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black based on the first three specs of the first five spec groups.

EIZO ColorEdge CG247X. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 10 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61.2 cm (24.1")
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
10 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.27 x 0.27 mm
Pixel density
94 ppi
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
Digital horizontal frequency
15 - 78 kHz
Digital vertical frequency
24 - 61 Hz
Colour gamut
99%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Graphics design
Product colour *
Black
Feet colour
Black
Certification
CB, CE, TUV/GS, cTUVus, FCC-B, ICES-003-B, VCCI-B, TUV, TUV, RCM, RoHS, WEEE, EAC
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
Number of upstream ports
2
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Ergonomics
Height adjustment *
Yes
Height adjustment
12.8 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Tilt adjustment
Yes
Tilt angle range
0 - 30°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish
Number of OSD languages
9
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
23 kWh
Power consumption (typical) *
22.9 W
Power consumption (standby) *
0.5 W
Power consumption (max)
60 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
Yes
Cables included
AC, DVI, USB
Quick start guide
Yes
Weight & dimensions
Weight (with stand)
8.9 kg
Width (without stand)
575 mm
Depth (without stand)
75 mm
Height (without stand)
398 mm
Weight (without stand)
6.2 kg
Packaging data
Interface adapters included
Mini DisplayPort male - DisplayPort female
User Guide on CD-ROM
Yes
Sustainability
European Product Registry for Energy Labelling (EPREL) code
356601
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
AC adapter included
Yes
Display
LED
On/off switch
Yes
TV tuner integrated
No
Brand Image Product code Product Stock Price from
EIZO ColorEdge CG319X LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black EIZO ColorEdge CG319X LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black
(show image)
CG319X CG319X 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2785-WT LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD White EIZO FlexScan EV2785-WT LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD White
(show image)
EV2785-WT EV2785-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2785-BK LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black EIZO FlexScan EV2785-BK LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
EV2785-BK EV2785-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-WT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White EIZO FlexScan EV2451-WT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White
(show image)
EV2451-WT EV2451-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-WT LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA White EIZO FlexScan EV2456-WT LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA White
(show image)
EV2456-WT EV2456-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-BK LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black EIZO FlexScan EV2456-BK LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black
(show image)
EV2456-BK EV2456-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black EIZO FlexScan EV2451-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
(show image)
EV2451-BK EV2451-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-BK LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black EIZO FlexScan EV2780-BK LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
(show image)
EV2780-BK EV2780-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-WT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White EIZO FlexScan EV2780-WT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White
(show image)
EV2780-WT EV2780-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black
(show image)
S1934H-BK S1934H-BK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)