location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M720 Triathlon Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M720 Triathlon Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004791 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206065086
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 658032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech M720 Triathlon Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Long-lasting and Versatile: Designed for endurance with 24-month battery life , M720 is compatible with computers, laptops and tablets, Windows, macOS, ChromeOS, Linux, and iPadOS.
  • - Comfortable Grip: Crafted for the right hand, this full-sized wireless USB mouse features a rubber body and a sculpted design for palm rest grip and comfort like never before
  • - Hyper-Fast Scrolling: Fly through long documents and web pages with a simple spin of the mouse wheel with the additional instant-stop feature and an option to switch to click-to-click scrolling
  • - Dual Connectivity: Connect the cordless mouse via Bluetooth or the wireless Logitech Unifying receiver, which lets you connect up to 6 compatible Logitech peripherals with only 1 USB receiver
  • - Multi-Device Wireless Mouse: Move cursor, text, and files across multiple computers with Logitech FLOW; easily switch between up to 3 computers or laptops with the touch of a button
  • - Personalised Productivity: Unlock a full range of possibilities and customise this laptop mouse to fit your needs; set up and assign shortcuts to the 6 customisable buttons with Logitech software
Warranty: 2 years
Long product name Logitech M720 Triathlon Mouse :
The long product name of Logitech M720 Triathlon Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M720 Triathlon Mouse
More>>>
Logitech M720 Triathlon Mouse:
The official description of Logitech M720 Triathlon Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for endurance, versatility, and comfort, the M720 Triathlon Mouse helps you succeed in a multi-device world. You'll be powering through tasks thanks to the Easy-Switch technology that lets you switch seamlessly between 3 computers. You'll fly through documents and web pages using the hyper-fast scroll wheel, and hardly spare a thought to changing batteries thanks to 24 months of power on one AA battery. The large-sized sculpted shape fits comfortably under your hand, and the keys are designed to withstand up to 10 million clicks. You can connect to Windows® and Mac via the tiny Unifying™ receiver or via Bluetooth® Smart wireless technology.

Short summary description Logitech M720 Triathlon Mouse:
This short summary of the Logitech M720 Triathlon Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech M720 Triathlon Mouse, Right-hand, Optical, RF Wireless + Bluetooth, 1000 DPI, Black, White

Long summary description Logitech M720 Triathlon Mouse:
This is an auto-generated long summary of Logitech M720 Triathlon Mouse based on the first three specs of the first five spec groups.

Logitech M720 Triathlon Mouse. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Power source: Batteries. Product colour: Black, White

Hyper-fast scrolling
Hyper-fast scrolling

Fly through long documents and web pages with a spin of the wheel – and stop instantly – or switch to click-to-click scrolling when you need precision.

Durable, sculpted design
Durable, sculpted design

A true athlete, M720 is designed to endure, with buttons built to withstand up to 10 million clicks. The large-sized, right-hand design fits comfortably in your palm, the rubber surface making it extra soft to the touch.

EFFORTLESS MULTI-COMPUTER WORKFLOW
EFFORTLESS MULTI-COMPUTER WORKFLOW

Unleash the potential of M720 with Logitech Flow, for the smoothest workflow between computers. You'll be able to move your mouse cursor across three computers and even copy/paste text, images and files from one computer to another. It’s more efficient than sending yourself emails. 1

24-month battery life
24-month battery life

You'll like this mouse's boosted efficiency, with 24 months of power on a single AA battery. 2

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
8
Recommended usage
Universal
Customizable movement resolution
No
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Product colour *
Black, White
Surface coloration
Monochromatic
LED indicators
Yes
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Battery technology
Alkaline
Service life of battery
24 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Mobile operating systems supported
Android 5.0, iPadOS
System requirements
Other operating systems supported
ChromeOS
Weight & dimensions
Width
74 mm
Depth
115 mm
Height
45 mm
Weight
135 g
Receiver width
1.44 cm
Receiver depth
6.1 mm
Receiver height
1.87 cm
Receiver weight
1.8 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
93 mm
Package depth
126 mm
Package height
184 mm
Package weight
176 g
Package type
Blister
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Batteries included
Yes
User guide
Yes
Other features
Packaging content
Wireless mouse Unifying receiver 1 AA Batteries User documentation
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case GTIN (EAN/UPC)
50992060650811
Master (outer) case width
101 mm
Master (outer) case length
407 mm
Master (outer) case height
258 mm
Master (outer) case gross weight
2 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-01-08 05:54:04
Uk has collected 37 expert reviews for Logitech M720 Triathlon Mouse and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
chip.com.my
Updated:
2019-12-23 10:40:22
The Logitech M720 Triathlon is one of Logitech's wireless mouse in their repertoire. But this one is built to last, to match up to its name. Logitech claimed that with a single battery, the mouse can last up to 24 months – a whopping two years!The mouse i...
Good Not too weighty, Wireless...
Bad Fingerprint magnet...
Bottom line Overall, a great mouse that can last for ages with a single AA battery, and can be paired with multiple devices seamlessly.(previously published in issue January 2018)...
0%
gottabemobile.com
Updated:
2017-01-08 05:54:04
There are two responses device makers hope for when you first see their new wares: “I have to have that” and “I need that.”Reserved for only the most impressive of smartphones, tablets and devices, “I have to have that” is an emotional response. It's what...
Bottom line Maybe you're someone who uses a desktop at home and an Android tablet or Windows notebook at a coffee shop. Are you someone that typically likes to buy two of something to keep your computer experience consistent? Do you have two computers in your workspa...
0%
mymac.com
Updated:
2017-01-08 05:54:04
The best mouse, in my opinion, is one with a weighted flywheel for scrolling. I have used Logitech's mice with this feature for a decade. Work your way down a lengthy article or webpage and with a flick of your finger, you can zip back to the top thanks t...
100%
computershopper.com
Updated:
2017-01-15 04:19:29
The $69.99-list Logitech M720 Triathlon Mouse is, on the surface, a great idea for a premium mouse. Programmable actions, easy-access buttons, and the ability to be used as a “multi-device” mouse set it apart. And it delivers on all that, if not quite to...
Good Comfortable shape, Sturdy design, Easy-access dongle storage...
Bad Scroll wheel is a bit over-sensitive, “multi-device” support limited to computer operating systems and recent Android, not iOS...
Bottom line The Triathlon Mouse is easy to share wirelessly across up to three computers or Android devices, but we miss support for iOS, and the scroll wheel is too sensitive. Read More...
70%
the-gadgeteer.com
Updated:
2019-12-23 10:40:22
Ever since I reviewed the Logitech K780 multi-device keyboard back in October of last year, I've been looking for a mouse with the same connectivity features. The K780 keyboard has allowed me to use a full-sized keyboard to answer text messages on my Nexu...
Good Pairs with up to 3 devices, Runs 24 months on one 1 AA battery which is included, Bluetooth or USB dongle, Smooth scroll button...
0%
macworld.com
Updated:
2019-12-23 10:40:22
I've had a love/hate relationship with mice over the years, with anything made by Apple reserved for special condemnation. (Worst offender: The infamous “hockey puck” mouse that shipped with the first iMac.) I made a habit of grabbing a new trackball with...
Good Quiet, clickfree experience on a budget, Quiet, clickfree experience on a budget, Pairs with up to three systems via Bluetooth or Unifying Receiver, Eight configurable buttons on Mac or Windows...
Bad Cheapfeeling build quality, Only available in black, Logitech Options software unavailable on Linux, Chrome OS, Android, Logitech Options software unavailable on Linux, Chrome OS, Android, Only available in black, Logitech Options software unavailable on...
Bottom line No mouse could ever pry the Magic Trackpad from my fingers, but Logitech's M720 Triathlon comes close. M220 Silent and M330 Silent Plus, on the other hand, are strictly for those who demand a quieter, click-free experience.To comment on this artic...
40%
Brand Image Product code Product Stock Price from
Logitech G

Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004857 G PRO Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M220 SILENT Logitech M220 SILENT
(show image)
910-004879 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M220 SILENT Logitech M220 SILENT
(show image)
910-004878 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G403 Prodigy Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004825 G403 Prodigy Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M330 SILENT PLUS Logitech M330 SILENT PLUS
(show image)
910-004909 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M330 SILENT PLUS Logitech M330 SILENT PLUS
(show image)
910-004910 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G403 Prodigy Wired/Wireless Gaming mouse Right-hand RF Wireless Optical 12000 DPI
(show image)
910-004818 G403 Prodigy Wired/Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G900 Chaos Spectrum Professional-Grade Wired/Wireless Gaming mouse Ambidextrous RF Wireless Optical 12000 DPI
(show image)
910-004608 G900 Chaos Spectrum Professional-Grade Wired/Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G502 Proteus Spectrum RGB Tunable Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004618 G502 Proteus Spectrum RGB Tunable Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004438 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 9 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech M720 Triathlon Mouse:
Disclaimer

Images are illustrative and may vary from actual product.

© 2021 Logitech. All rights reserved. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered. The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. All other trademarks are the property of their respective owners.

Recycle logo
BC logo

All other trademarks are the property of their respective owners.