location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CP0266 Chopper complete

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP0266 Chopper complete
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP0266/01 show
Show alternative article codes used in the online market place
Category:
Accessories for blenders such as blades.
Blender Accessories Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 20:45:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2022
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips CP0266 Chopper complete
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy replacement of product parts
Long product name Philips CP0266 Chopper complete :
The long product name of Philips CP0266 Chopper complete. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Chopper complete
More>>>
Philips CP0266 Chopper complete:
The official description of Philips CP0266 Chopper complete as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

To replace your current xl chopper complete
With the XL Chopper accessory (1000 ml) for this Philips hand blender you can chop large quantities of meat, herbs, nuts, cheese, chocolate and onions in seconds

Short summary description Philips CP0266 Chopper complete:
This short summary of the Philips CP0266 Chopper complete data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CP0266 Chopper complete, Black, Transparent, 1 L, Philips: HR2632/90, HR2633/90, HR2636/90

Long summary description Philips CP0266 Chopper complete:
This is an auto-generated long summary of Philips CP0266 Chopper complete based on the first three specs of the first five spec groups.

Philips CP0266 Chopper complete. Product colour: Black, Transparent, Capacity: 1 L, Compatibility: Philips: HR2632/90, HR2633/90, HR2636/90

Easily renew your product with original Philips parts

From time to time your product needs a facelift, and with Philips consumer replacement parts to renew your product, it's never been so easy! All of this with guaranteed Philips quality.

Features
Product colour
Black, Transparent
Features
Capacity
1 L
Compatibility
Philips: HR2632/90, HR2633/90, HR2636/90