location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HR2632/90 blender Immersion blender 700 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2632/90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2632/90 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103774553 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:13
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Viva Collection HR2632/90 blender Immersion blender 700 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Immersion blender Number of speeds: 25 Black
  • - LED
  • - 700 W
More>>>
Short summary description Philips Viva Collection HR2632/90 blender Immersion blender 700 W Black:
This short summary of the Philips Viva Collection HR2632/90 blender Immersion blender 700 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HR2632/90, Immersion blender, 1.3 m, 700 W, Black

Long summary description Philips Viva Collection HR2632/90 blender Immersion blender 700 W Black:
This is an auto-generated long summary of Philips Viva Collection HR2632/90 blender Immersion blender 700 W Black based on the first three specs of the first five spec groups.

Philips Viva Collection HR2632/90. Display type: LED. Type: Immersion blender, Product colour: Black, Cord length: 1.3 m. Housing material: Metal, Polypropylene (PP), Stainless steel, Material jar(s): SAN. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Performance
Number of speeds *
25
Turbo
Yes
Mini chopper
Yes
Display type
LED
Design
Type *
Immersion blender
Product colour *
Black
Cord length
1.3 m
Detachable shaft
Yes
On/off switch
Yes
Design
Country of origin
China
Material
Housing material
Metal, Polypropylene (PP), Stainless steel
Material jar(s)
SAN
Power
Power *
700 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Whisk
Yes