location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Baby Annabell 2 in 1 Pram

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby Annabell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 in 1 Pram
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
794500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167794500
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:16:14
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Baby Annabell 2 in 1 Pram:
This short summary of the Baby Annabell 2 in 1 Pram data-sheet is auto-generated and uses the product title and the first six key specs.

Baby Annabell 2 in 1 Pram, Doll pram, 3 yr(s)

Long summary description Baby Annabell 2 in 1 Pram:
This is an auto-generated long summary of Baby Annabell 2 in 1 Pram based on the first three specs of the first five spec groups.

Baby Annabell 2 in 1 Pram. Product type: Doll pram, Recommended age (min): 3 yr(s)

Features
Product type *
Doll pram
Recommended age (min) *
3 yr(s)
Product colour *
Pink
Canopy
Yes
Foldable canopy
Yes
Number of pieces
1 pc(s)
Adjustable stroller handle
Yes
Weight & dimensions
Height
460 mm
Packaging data
Package width
559 mm
Package depth
197 mm
Packaging data
Package height
381 mm
Package volume
42000 cm³
Logistics data
Shipping (inner) case width
57.8 cm
Shipping (inner) case length
21.6 cm
Shipping (inner) case height
41.3 cm
Shipping (inner) case gross weight
4.79 kg
Shipping (inner) case volume
51600 cm³
Products per intermodal container (20ft)
543 pc(s)
Products per intermodal container (40ft)
1086 pc(s)