location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Keyboard with SteelSeries

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by Keyboard with SteelSeries
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X7Z97AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780087473 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 22:37:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP OMEN by Keyboard with SteelSeries
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight RGB LED
  • - Black
  • - 1 pc(s)
Long product name HP OMEN by Keyboard with SteelSeries :
The long product name of HP OMEN by Keyboard with SteelSeries. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyboard with SteelSeries, 2 integrated USB 2.0, 88 built-in macro keys, 5 zones capable of 16.8 million colors
More>>>
HP OMEN by Keyboard with SteelSeries:
The official description of HP OMEN by Keyboard with SteelSeries as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When your PC is less of a workhorse and more of a battle station, equip yourself with gaming accessories designed to annihilate the competition. Developed with input from the top eSports teams, this keyboard's high-quality performance and precise attention to detail are the difference between crushing victory and heartbreaking defeat.

Light up your game
5 zones capable of 16.8 million colors gives you nearly limitless customization.

One-touch combos
Program the 88 built-in macro keys for easy combos with just one keystroke.

Expand your arsenal
Command total control with 2 integrated USB 2.0 ports and dedicated media controls.

Ghost killer
20 keys in the most-used gaming areas support anti-ghosting so every command is executed.

Short summary description HP OMEN by Keyboard with SteelSeries:
This short summary of the HP OMEN by Keyboard with SteelSeries data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Keyboard with SteelSeries, Full-size (100%), Wired, USB, RGB LED, Black

Long summary description HP OMEN by Keyboard with SteelSeries:
This is an auto-generated long summary of HP OMEN by Keyboard with SteelSeries based on the first three specs of the first five spec groups.

HP OMEN by Keyboard with SteelSeries. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Backlight type: RGB LED. USB hub, Recommended usage: Gaming. Product colour: Black

Light up your game

5 zones capable of 16.8 million colors gives you nearly limitless customization.

One-touch combos

Program the 88 built-in macro keys for easy combos with just one keystroke.

Expand your arsenal

Command total control with 2 integrated USB 2.0 ports and dedicated media controls.

Ghost killer

20 keys in the most-used gaming areas support anti-ghosting so every command is executed.

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Number of hot keys
20
Programmable hot keys
Yes
USB hub
Yes
Purpose
Universal
Country of origin
China
Design
Backlight *
Yes
Backlight type
RGB LED
Adjustable backlight
Yes
Keyboard style
Straight
Full-size keyboard
Yes
Design
Wrist rest
No
Product colour *
Black
Power
Power source type *
USB
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
52 x 560 x 220 mm
Keyboard weight
1.33 kg
Packaging data
Quick start guide
Yes
Package width
65 mm
Package depth
590 mm
Package height
260 mm
Package weight
2.14 kg
Packaging content
Number of products included *
1 pc(s)
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 01:57:09
Uk has collected 2 expert reviews for HP OMEN by Keyboard with SteelSeries but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)