location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39DHH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063894406
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:41
The date of the most recent change of this product data-sheet in Icecat.
DELL 39DHH user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Educational Laptop Clamshell Black
  • - Intel® Core™ i3 i3-5005U 2 GHz
  • - Touchscreen 33.8 cm (13.3") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 5500
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 43 Wh 65 W
  • - Windows 7 Professional 64-bit
Warranty: 1 Year Next Business Day
Long product name DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black :
The long product name of DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-5005U (3M Cache, 2.00 GHz), 4GB DDR3L 1600MHz, 128GB SSD, 13.3" HD LED (1366x768) Touch, Gigabit LAN, Intel HD Graphics 5500, WLAN, Bluetooth, WebCam, 4 Cell, Windows 7 Professional 64-bit/Windows 10 Pro 64-bit
More>>>
DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:
The official description of DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for school
With a spacious 13.3” display and the exclusive fully sealed keyboard and touchpad, Dell’s Latitude 13 Education Series laptop is ideal for education.

Flexible for Education
Inspire students of all learning styles to do more with a powerful Intel® 5th generation processor, a large 13.3” HD (1366 x 768) display, and easy connection to classroom projectors, cameras or other devices. Choose the optional touch screen10 laptop for a truly interactive experience and a new way to engage with content.

Support learning in and out of the classroom with seamless access to offline software-based educational programs and cloud-based content.

Enable creativity while monitoring students with an activity light that indicates if they are on the network and shouldn’t be.

Keep learning from the first bell to the last with the long-lasting battery that stays charged up to 13 hours11.

Durable by Design
Take the hard knocks of school and keep on going with superior shock absorption provided by the rubberized LCD trim and an SSD with no spinning parts. The Latitude 13 Education Series can handle it all.

Work without worrying about spills. The exclusive sealed keyboard and touchpad provides the industry’s best protection against spills on a student laptop. For easy collaboration, students can use the 180-degree hinge to lay the screen completely flat without worrying about it breaking—it’s been tested for student wear and tear.

Get outstanding scratch-resistant protection with the optional 13" touch screen10 designed for exceptional durability and vivid color.

Drive student success with education solutions
Dell Education Solutions help schools effectively use technology, increase teacher productivity and engage students. From hardware and software support to IT planning and professional development for teachers, Dell helps schools build a digital learning environment from start to finish.

Easy and Secure Manageability
Simplify hardware management with integration into Dell KACE appliances, Microsoft System Center and industry-standard tools.

Identify and protect against advanced threats and zero-day attacks with Dell Data Protection | Protected Workspace - a proactive, real-time solution for malware protection.

Encrypt data on virtually any device, across external media and in the cloud with Dell Data Protection | Encryption.

Ensure authorized access through multifactor, single sign-on (SSO) and preboot authentication with Dell Data Protection | Security Tools.

Store credentials securely with an integrated Trusted Platform Module (TPM).

Create a standardized environment and simplify deployments with long lifecycles, Dell Configuration and Deployment Services, and Dell Imaging Services7.

Short summary description DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:
This short summary of the DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 3350, Intel® Core™ i3, 2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:
This is an auto-generated long summary of DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Latitude 3350. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Educational
Display
Touchscreen type
Capacitive
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
200 cd/m²
Pixel pitch
0.2148 x 0.2148 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
5th gen Intel® Core™ i3
Processor model *
i3-5005U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i3-5000 Mobile series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Audio chip
Realtek ALC3234
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard number of keys
83
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR27G
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
84695
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
43 Wh
Battery voltage
7.4 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Certificates
Certification
CEC, BFR/PVC Free
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
330.9 mm
Depth
243.2 mm
Height
25.6 mm
Weight *
1.67 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Education
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:48:11
Uk has collected 32 expert reviews for DELL Latitude 3350 Intel® Core™ i3 i3-5005U Laptop 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2018-06-01 06:48:10
Review date: 20 September, 2011. Review by: Gareth Halfacree Going compact - and in the laptop world, that means anything below a 15.6in screen - usually means ditching performance and features, but Dell’s Vostro 3350 promises to change all that. Borr...
Good The highperformance graphics card makes for a respectable gaming laptop...
Bad The Vostro 3350 is extremely expensive, and compares poorly to similarlypriced models.
40%
trustedreviews.com
Updated:
2018-06-01 06:48:11
If you want a durable but stylish laptop, your best bet is often to go for a business-oriented model. As a rule, these have always emphasised form over function, but in recent years they've become more design-conscious too. A prime example of this was Del...
Good Attractive, durable aluminium outer shell, Matt screen and solid matt plastics throughout, Good keyboard, Long battery life, Excellent connectivity including USB 3.0...
Bad Heavy, Bulky with extended battery, Average screen...
Bottom line With its attractive aluminium shell in a choice of three striking colours, general ruggedness, excellent usability and great connectivity - combined with some decent specs - Dell's 13.3in Vostro 3350 is well worth its asking price, despite an average scre...
80%
itpro.co.uk
Updated:
2018-06-01 06:48:11
With its brushed metal finish and minimalist design, the Vostro 3350 looks incredibly refined for a business laptop; a lot of plastic has been used to mould the chassis, but it still feels reassuringly sturdy and tough enough to survive life on the move. It might...
Bottom line Frequent travellers looking for a portable laptop that doesn’t sacrifice an optical drive for mobility will appreciate the Vostro 3350; it combines superb battery life, fast performance and excellent styling into a compact package at a reasonable price...
83%
techadvisor.co.uk
Updated:
2018-06-01 06:48:11
As all-purpose laptops go, the Dell Vostro 3350 - the entry-level model in the current version of Dell's small-business line - leans closer than most to the ultraportable side of the fence. Its 13.3-inch, widescreen, LED-backlit display is set into a s...
Bottom line Overall, I'd happily recommend the Dell Vostro 3350 to general business users who travel a lot and like a compact laptop, but who would rather shoulder an extra pound of notebook weight than spend several hundred dollars more for a sub-4-pound ultrapor...
80%
digitalversus.com
Updated:
2018-06-01 06:48:11
The V5350's screen has a matte finish, which means it doesn't pick up reflections if you use it outside, which is a definite strength. Text is easy to read on the 13.3'' display with a resolution of 1366 x 768 pixels. The display uses TN technology, wi...
Good Screen has a matte finish, Powerful processor, Good battery life: 5 hours 20 minutes, Generally pretty tough...
Bad Screen has very poor contrast (155:1) and poor colour reproduction, Fan very loud when the processor is working hard, Display too flexible when you press on it, Speaker is totally useless...
Bottom line It's not quite the perfect ultra-portable laptop, but the Vostro 3350 is a great option for any non-gamers who want to combine good performance, long battery life and a tough exterior in a single compact form factor. But whatever you do, don't use the...
60%
consumersearch.com
Updated:
2018-06-01 06:48:10
Reviewers say the Dell Vostro 3350 is the best business laptop for small businesses on a budget. This 13.3-inch laptop is reasonably portable at just under 5 pounds, and it includes a number of business-friendly features without breaking the bank. Alth...
Good Good value, Secondgeneration Intel Core processor, Great battery life (with optional 8cell battery), Matte display...
Bad Weak speakers, No backlit keyboard on base model...
0%
techreviewsource.com
Updated:
2018-06-01 06:48:11
The Dell Vostro 3350 is a 13.3-inch ultraportable laptop that's geared towards small business users. It has fantastic battery life and mobile broadband capabilities, but it only has average performance in the end.The Dell Vostro 3350 measures 13 x...
Good Ultraportable, solid design, Businessfocused features, Two USB 3.0 ports & eSATA port, Excellent battery life...
Bad Average display quality, No dualN spectrum support, Only average performance...
70%
pcworld.com_techhive.com
Updated:
2018-06-01 06:48:11
As all-purpose laptops go, the Dell Vostro 3350--the entry-level model in the current version of Dell's small-business line--leans closer than most to the ultraportable side of the fence. Its 13.3-inch, widescreen, LED-backlit display is set into a sle...
Good Compact, attractive, and lightweight, Excellent battery life, Mobile broadband module...
Bad No dual-band Wi-Fi, Uninspiring performance...
Bottom line Weighing under 5 pounds, the compact Vostro 3350 offers excellent battery life, but performance disappoints. Dell Vostro 3350 Balances Portability, Price, and Performance Dell Vostro 3350 Review, by Yardena Arar July 8, 2011 As all-purpose laptops go...
70%
pcmag.com
Updated:
2018-06-01 06:48:11
Spending a fortune on a Dell Latitude is often times unnecessary for companies that don't need an extensive feature and parts list. That's why Dell has the Vostro line for small businesses. The Dell Vostro 3350 ($741 direct), a 13-inch small business l...
Good Budget-friendly, Best of breed battery life, Good performance, Excellent keyboard, Two USB 3,0 ports, Fast spinning hard drive...
Bad Humongous battery is an eye-sore...
Bottom line The power of the Dell Vostro 3350 small business laptop's second-generation Core i5 processor and more than hours of battery life are well-worth its budget-conscious price...
80%
computershopper.com
Updated:
2018-06-01 06:48:11
Business users on a budget, take note: Dell’s mid-2011 Vostro is a force to be reckoned with. Engineered with small-business users in mind, the Dell Vostro 3350 offers outstanding application performance, AMD’s auto-switching Radeon graphics...
Good Stylish aluminum finish, Great battery life, Auto-switching graphics, Solid performance, Backlit keyboard...
Bad Narrow viewing angles, Thick with eight-cell battery, Loud at times...
Bottom line Solid performance, a durable chassis, and a nice assortment of support and data protection services make this Vostro a compelling choice for any small-business user...
90%
notebookcheck.net
Updated:
2018-06-01 06:48:11
Besides the comprehensive online configurator in direct sale, the Dell Vostro 3350 is also available at select retailers. However, only pre-configured models are offered here. Our test device moves in the upper range in terms of optional equipment with an...
Good Design and surfaces, Good interface supply, Chiclet keyboard with illumination, Matt display surface, Good multimedia performance, Convincing battery runtimes...
Bad Case's stability, Wobbly display lid, Low contrast and black value, Noise level during load, Speaker's poor sound quality, 12 month warranty ex-factory...
Bottom line The Dell Vostro 3350, as the smallest representative, basically leaves us with a good impression. The compact case with an attractive design is impressive, whereas there are slight problems with the stability and in manufacturing details. The interface su...
84%