location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7275
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8YNT8
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063923090
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:48
The date of the most recent change of this product data-sheet in Icecat.
DELL 8YNT8 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Hybrid (2-in-1) Convertible (Detachable) Black
  • - Intel® Core™ m5 m5-6Y57 1.1 GHz
  • - Touchscreen 31.8 cm (12.5") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 4 GB LPDDR3-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 515
  • - Bluetooth 4.1
  • - 30 Wh 30 W
  • - Windows 10 Pro 64-bit
Warranty: 3 Years PS Next Business Day
Long product name DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black :
The long product name of DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core m5-6Y57 (4MB Cache, 1.1 GHz), 4GB LPDDR3, 128GB SSD, 12.5" FHD (1920x1080) Touch, Intel HD graphics 515, 802.11a/b/g/n/ac, Bluetooth 4.1LE, WWAN, 2 Cell, Windows 10 Pro 64-bit
More>>>
DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black:
The official description of DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impressively agile. Sharply dressed.
12.5" 2-in-1 for getting down to business with laptop power, tablet flexibility and premium materials with accessories for mobile professionals.

Outmaneuver the competition
Remarkably thin, fully flexible:
The Latitude 12 7000 Series is our thinnest and lightest 12.5" business-class 2-in-1, designed to go wherever work takes you. With an innovative magnetic connection for quick one-handed transitions, it’s always ready to flip into tablet mode at a moment’s notice.

Complete clarity:
Enjoy stunning resolution with the 12.5" Ultrasharp™ 4K UHD display, optimized for intuitive touch interaction.

Built to last:
Every Latitude 12 is constructed with premium materials, including magnesium alloy and edge-to-edge Corning Gorillas Glass NBT, and is finished off with soft-touch paint.

A helping hand:
Easily interact with your own personal digital assistant, Cortana, equipped with MaxxAudio® Pro by Waves for a natural voice collaborative experience.

Work in perpetual motion.
Excellent execution:
Multitask effortlessly with 6th Gen Intel Core M processors and up to 8GB memory.

Link up easily:
The Latitude 12’s two Type-C USB ports and multi-card reader allow you to conveniently link and customize your accessories.


Faster and lighter:
Industry-leading SSD PCIe storage offers lighter weight storage and up to 4x faster data transfer speeds.

Freedom to roam:
Built-in wireless technology with the latest long-range 802.11 ac wireless technology makes it easy to surf, stream and stay connected, while the long battery life allows up to 8 hours of unplugged power.

Secure
Only Dell offers industry-leading encryption, authentication including optional touch fingerprint reader and leading-edge malware prevention from a single source right out of the box. Plus, with Dell Data Protection | Protected Workspace, your data is safe across all endpoints, including external media, self-encrypting drives and in public cloud storage.

Manageable
Our most manageable laptop that is built to allow flexible and automated BIOS and system configurations through Dell Client Command Suite free tools. We make it easy to deploy, monitor and update your Latitude fleet.

Reliable
Latitude 12 features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing to ensure your system can withstand real-world conditions.

Short summary description DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black:
This short summary of the DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7275, Intel® Core™ m5, 1.1 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 7275. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m5, Processor model: m5-6Y57, Processor frequency: 1.1 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Detachable)
Market positioning
Business
Display
Touchscreen type
Capacitive
Display diagonal *
31.8 cm (12.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
360 cd/m²
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ m5
Processor generation
6th gen Intel® Core™ m5
Processor model *
m5-6Y57
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1515
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core m5-6Y Series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
4.5 W
Configurable TDP-up
7 W
Configurable TDP-down
3.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 2x2, 1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 515
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191E
Audio
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera resolution
2592 x 1944 pixels
Video capturing speed
30 fps
Auto focus
Yes
Rear camera
Yes
Rear camera resolution (numeric)
8 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Bluetooth Low Energy (BLE)
Yes
WWAN
Installed
Ports & interfaces
DVI port
No
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard language
Czech, Slovakian
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
20 X 16.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EG
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88197
Conflict-Free processor
Yes
Battery
Number of battery cells
2
Battery capacity *
30 Wh
Power
AC adapter power
30 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
120 - 240 V
AC adapter output current
1.5 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Certificates
Certification
BFR/PVC
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
290.9 mm
Depth
192.9 mm
Height
17.1 mm
Weight (tablet mode)
730 g
Width (tablet mode)
29.1 cm
Depth (tablet mode)
19.3 cm
Height (tablet mode)
8.1 mm
Weight *
1.28 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
4 GB
Intel segment tagging
Enterprise
SIM card support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 02:23:21
Uk has collected 20 expert reviews for DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gadgetspeak.com
Updated:
2018-04-03 02:23:20
As it title of Latitude 12 Series 7000 2-in-1 might indicate, this Dell product is one of the new breed of hybrid portable offerings which goes by the model number of Latitude 7275 . This product has been designed to attempt to give the user the best of b...
52%
pocket-lint.com
Updated:
2018-04-03 02:23:20
For years we've heard tablets are killing laptops. But would we trade in our MacBooks for an iPad and an on-screen keyboard? Only if the alternative was having to ram an Apple Pencil down each fingernail. The Dell Latitude 7000 2-in-1 is a 12.5-inch devi...
Good Super-punchy screen; slim and well-made tablet part, great keyboard and trackpad...
Bad Poor battery life, really expensive, limited connections (future-proof though!)...
Bottom line The Dell Latitude 7000 gets a lot right for a 12-inch 2-in-1 device. A full-size keyboard, high-quality trackpad and a tablet that doesn't make your feel like you're wielding a computer monitor are all things we want in a hybrid. A sky-high price a...
70%
wovow.org
Updated:
2018-04-03 02:23:20
If you do not like tablets, and a smartphone is not big enough, then the 12.5 “Ultrabook Dell Latitude 12 7000 is a truly portable business to put into the bag. Let's see what you can do this little tablet 2-in-1 under Windows 10.Slightly less dapper on t...
Bottom line Very seductive, the new Dell Latitude 12 7000 Series 2 in 1 is relatively comfortable to use every day, including one appreciates this small compact laptop, with which we can interact via the touch screen. In tablet mode, the whole is OK, but a little les...
0%
Digitaltrends.com
Updated:
2018-04-03 02:23:20
We don't often spend time with Dell's Latitude line. Unlike the XPS laptops , which promise mid-to-high end performance for the average user, Latitude machines are specifically built for business use, and tend to be a little less fun, both in terms of des...
Good Nimble processor, Speedy hard drive, Classy, unique design, Excellent bundled keyboard...
Bad Limited connectivity, and adapters are pricey, Mixed display quality, IGP falls behind in game benchmarks...
80%
techradar.com
Updated:
2018-04-03 02:23:21
If 2015 was the year of the hybrid laptop, then 2016 will be the year the hybrid laptop became mainstream. With the Microsoft Surface Pro 4, the Apple iPad Pro, the Google Pixel C, the HP Spectre x2 and the Lenovo IdeaPad Miix 700 on the market, there's n...
Good 4K screen, Light and thin, Awesome folio...
Bad Core M7, only, USB, C, only, No stylus included...
Bottom line The Dell Latitude 7275 is attempting to compete with the best hybrids on the market. If it benchmarks well, there's no reason this device can't be your computer of choice for 2016...
0%
alphr.com
Updated:
2018-04-03 02:23:21
If CES 2016 has been notable for one thing, it's how many manufacturers have decided to release me-too Surface Pro clones. Well, now it's the turn of US giant Dell to get in on the act with the Dell Latitude 12 7000 2-in-1, launched alongside a slew of ot...
0%
techradar.com/au/
Updated:
2018-04-03 02:23:21
If 2015 was the year of the hybrid laptop, then 2016 will be the year the hybrid laptop became mainstream. With the Microsoft Surface Pro 4, the Apple iPad Pro, the Google Pixel C, the HP Spectre x2 and the Lenovo IdeaPad Miix 700 on the market, there's n...
Good 4K screen, Light and thin, Awesome folio...
Bad Core M7only, USBConly, No stylus included...
Bottom line The Dell Latitude 7275 is attempting to compete with the best hybrids on the market. If it benchmarks well, there's no reason this device can't be your computer of choice for 2016...
0%
computershopper.com
Updated:
2018-04-03 02:23:20
The idea of a 2-in-1 laptop for business is coming into its own. From flexible ultraportables such as the Lenovo ThinkPad X1 Yoga (which can contort itself into tablet mode) to detachable designs such as the Microsoft Surface Pro 4 and HP Spectre x2 (whic...
Good Tablet is sleek yet rugged, Fanless design and silent operation, Cloth-bound Slim Keyboard feels luxurious...
Bad Ho-hum performance for the price, Short battery life, even after BIOS upgrade...
Bottom line The 12.5-inch Dell Latitude 12 7275 boasts a stellar 2-in-1 design, but the performance is humdrum for the price, and the battery life too short. Read More…...
60%
recombu.com
Updated:
2018-04-03 02:23:20
Dell Latitude 12 7000 Series 2-in-1 Tablet Review: We test Dell's Surface Pro rival, the powerful-but-pricey Latitude 12 tablet that boasts a 4K screen and a fold-out keyboard cover, to convert into a Windows 10 laptop.We've played with some seriously pow...
Good Gorgeous 4k screen, Comfortable typing, Decent performance...
Bad Poor battery life, Needs a large flat surface...
Bottom line The Latitude's advantage over rival Windows 10 2-in-1 devices is its 4K display, which is truly magnificent for getting productive or enjoying your media on the move. However, you'll certianly need to pay up for those quality visuals, with a price that co...
60%
Laptopmag.com
Updated:
2018-04-03 02:23:21
If you're looking for a 2-in-1 with a detachable keyboard for use at home, there are a ton of systems that fit the bill. But if you need something tougher and more secure for business, the pickings are much slimmer. To help fill that gap, Dell souped up i...
Good Thin, sturdy, magnesium-alloy body, Bright, 12.5-inch display, Two USB Type-C ports with Thunderbolt 3...
Bad Really short battery life, Mediocre performance, Lackluster audio, Folding keyboard costs extra and feels spongy...
Bottom line Dell spruced up its consumer 2-in-1 to make it better for business, but the machine's short battery life makes it hard to recommend this hybrid...
50%