location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL LD17 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LD17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063929986 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL LD17 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s Wake-on-LAN ready
  • - Plug and Play
Warranty: 1 Year
Long product name DELL LD17 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of DELL LD17 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Legacy Adapter LD17
More>>>
DELL LD17 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of DELL LD17 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Conveniently connect to legacy devices
Connect any laptop to devices with serial or parallel ports with the Dell Legacy Adapter LD17. It also has a wide range of connectivity ports, including a parallel port, serial port, USB 2.0 and Gigabit Ethernet. This helps create a future-proof solution for existing E-legacy extender users, allowing them to connect their legacy devices with serial or parallel ports.

Universal connectivity to all laptops
Included in the box are two cable options which allow you to flexibly connect to any laptop with a USB 3.0 or USB-C port.

Compact, portable design for easy transport
The Legacy Adapter is lightweight and smaller than previous models so you can easily slip it in your bag and head over to the next meeting or conference room.

Enjoy peace of mind with Dell certified parts
Rest assured that your connection to legacy devices will be reliable and secure with Dell certified parts and a one year Limited Hardware Warranty from Dell.

Conveniently connect any laptop to devices with serial or parallel ports with the Dell Legacy Adapter LD17. Two cable options in the box allow you to connect the adapter to any laptop with a USB 3.0 or USB-C port. The Dell Legacy Adapter is smaller than its predecessor so you can easily take it with you on-the-go. Rest assured that your connection will be reliable with Dell certified parts and a one year Limited Hardware Warranty.

Short summary description DELL LD17 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the DELL LD17 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL LD17, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Type-A, USB Type-C, 10,100,1000 Mbit/s, Black, Dell

Long summary description DELL LD17 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of DELL LD17 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

DELL LD17. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB connector type: USB Type-A, USB Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Dell, Compatibility: Latitude E7270, Precision M7510, Precision M5510, Precision M3510, Latitude 3570, Latitude E5470,.... Power source type: USB. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
1
Microphone in *
No
Parallel ports quantity
1
Serial ports quantity
1
USB connector type
USB Type-A, USB Type-C
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Performance
Card reader integrated *
No
Product colour *
Black
Plug and Play
Yes
Performance
Brand compatibility
Dell
Compatibility
Latitude E7270, Precision M7510, Precision M5510, Precision M3510, Latitude 3570, Latitude E5470, Precision M7710, Latitude 7275, Latitude E5570, Latitude 3460, Latitude 3470, Latitude 3560, Latitude 3570
Power
Power source type
USB
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
383.8 mm
Depth
58.4 mm
Height
22.9 mm
Weight
100 g
Packaging content
Cables included
USB
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer DELL LD17 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
Disclaimer

Actual configuration might differ from illustration