location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7040 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5XX3 show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:53
The date of the most recent change of this product data-sheet in Icecat.
DELL F5XX3 user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 7040 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 180 W
  • - Intel® Core™ i5 i5-6500 3.2 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD DVD±RW
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 Years NBD
Long product name DELL OptiPlex 7040 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional SFF PC Black :
The long product name of DELL OptiPlex 7040 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6500 (6M Cache, 3.20 GHz), 8GB DDR4 2133MHz SDRAM, 256GB SSD, Intel HD Graphics 530, DVD±RW, Gigabit Ethernet, Windows 7 Professional 64-bit/ Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 7040 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional SFF PC Black:
The official description of DELL OptiPlex 7040 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More productivity per square inch.
Small is mighty: Powered by the latest 6th generation Intel® Core™ processors.

Multitask smoothly: Up to 32GB of the latest DDR4 memory coupled with new PCIe solid-state drives.

Support for three displays: DisplayPort and HDMI connectivity for greater visibility of your tasks, even across multiple applications.

Expanded capabilities: Designed to support dual hard drives and expandable discrete graphics, to grow with your needs.

Scaled down chassis: The Mini Tower redesigned chassis is ~43% smaller, and the Small Form Factor was reduced by ~7%.

Secure ports and cables: Optional custom designed cable covers reduce clutter and seamlessly match the chassis design.

Seamless manageability
World’s most manageable: Manipulate BIOS settings and configure systems with ample flexibility that organizational IT infrastructures require.

You hold the keys: Dell Client Command Suite free tools allow flexible and automated BIOS or system configurations for your desktop fleet.

Offsite? No sweat: Remotely manage your desktop fleet with optional Intel® vPro™ technology plus Dell unique capabilities for out-of-band BIOS management.

Packaged to perform: Receive automatic update notifications from factory-installed Dell Command | Update.

Serves organizations of all sizes: Dell KACE System Management solutions available to meet demanding IT management needs.

Touchable décor: Easily interact on the edge-to-edge touch screen for a completely immersive experience ideal for gaming or video editing.

Expand your digital library: A 1 TB hard disk drive provides plenty of storage for your family’s photos, music and digital files, so you can continually capture, save and share new memories.

Freedom to roam: Built-in wireless technology with the latest long-range 802.11 ac wireless technology makes it easy to surf, stream and stay connected.

Settle in to movie night: Watch your family’s favorite DVDs or install software easily using the built-in optical drive.

Superior sound: Enjoy enhanced audio from integrated performance speakers expertly tuned by Waves MaxxAudio® Pro.

The best security, right out of the box
The world’s most secure desktops are armed with Dell Data Protection hardware and software along with additional optional features.

Centralized remote management: Meet compliance regulations right out of the box and protect data on any device with Dell Data Protection | Encryption.

Authentication options: Ensure only authorized users have access to your data with FIPS 201-certified smart card, fingerprint readers or contact-less smart card reader.

Secure credential storage: FIPS 140-2-certified TPM and Dell ControlVault add extra layers of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.

Stop advanced malware: Dell Data Protection | Protected Workspace launches apps in a virtualized container and restores a safe environment in only 20 seconds.

Single console security: Dell Data Protection | Endpoint Security Suite offers comprehensive threat protection, authentication and access management, and encryption, all centrally managed.

Short summary description DELL OptiPlex 7040 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional SFF PC Black:
This short summary of the DELL OptiPlex 7040 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 7040, 3.2 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 7040 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of DELL OptiPlex 7040 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 7040. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
FSB Parity
No
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6500 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of SSDs installed
1
SSD capacity
256 GB
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
SFF
Number of 3.5" bays
1
Number of 2.5" bays
1
Product colour *
Black
Performance
Motherboard chipset
Intel® Q170
Audio system
HD
Performance
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BX
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
88184
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
180 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Weight & dimensions
Width *
92.6 mm
Depth *
292 mm
Height *
290 mm
Weight *
4.48 kg
Packaging content
Display included *
No
Manual
Yes
Other features
Optical drives quantity
1
Intel segment tagging
Enterprise, Small Business