location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P024-025 power cable Black 7.62 m NEMA 5-15P NEMA 5-15R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P024-025
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P024-025 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197160 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:21:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P024-025 power cable Black 7.62 m NEMA 5-15P NEMA 5-15R
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.62 m
  • - NEMA 5-15P Straight Male
  • - NEMA 5-15R Straight Female
  • - Black
  • - 1 pc(s)
Warranty: Lifetime limited warranty
Long product name Tripp Lite P024-025 power cable Black 7.62 m NEMA 5-15P NEMA 5-15R :
The long product name of Tripp Lite P024-025 power cable Black 7.62 m NEMA 5-15P NEMA 5-15R. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Power Extension Cord, 15A, 14 AWG (NEMA 5-15P to NEMA 5-15R), 25 ft.
More>>>
Tripp Lite P024-025 power cable Black 7.62 m NEMA 5-15P NEMA 5-15R:
The official description of Tripp Lite P024-025 power cable Black 7.62 m NEMA 5-15P NEMA 5-15R as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P024-025 Heavy-Duty Power Extension Cord features a NEMA 5-15P plug on one end and a NEMA 5-15R receptacle on the other, allowing you to extend the length of your existing power cord. The 25-foot 14 AWG cord is rated for 120V and 15A and is UL listed. Durable SJT jacket is sure to last a long time.

Extends Existing Power Cord with NEMA 5-15P Plug
- NEMA 5-15R receptacle at opposite end
- Durable SJT jacket
- UL listed
- 25 ft. long
- 120V/15A rating
- 14 AWG

Short summary description Tripp Lite P024-025 power cable Black 7.62 m NEMA 5-15P NEMA 5-15R:
This short summary of the Tripp Lite P024-025 power cable Black 7.62 m NEMA 5-15P NEMA 5-15R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P024-025, 7.62 m, NEMA 5-15P, NEMA 5-15R, 120 V, 13 A

Long summary description Tripp Lite P024-025 power cable Black 7.62 m NEMA 5-15P NEMA 5-15R:
This is an auto-generated long summary of Tripp Lite P024-025 power cable Black 7.62 m NEMA 5-15P NEMA 5-15R based on the first three specs of the first five spec groups.

Tripp Lite P024-025. Cable length: 7.62 m, Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R. Input voltage: 120 V, Input current: 13 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
7.62 m
Connector 1 *
NEMA 5-15P
Connector 2 *
NEMA 5-15R
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
14
Power
Input voltage
120 V
Input current
13 A
Packaging data
Quantity per pack
1 pc(s)
Package width
300 mm
Package depth
12.7 mm
Package height
359.9 mm
Package weight
1.15 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332197167
Compliance certificates
RoHS
Other features
Country of origin
Vietnam
Country Distributor
United States 1 distributor(s)