location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-X5 Multimedia Projector data projector 1500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-X5 Multimedia Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0914B007
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:35:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV-X5 Multimedia Projector data projector 1500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - -
Warranty: 3 Year
Long product name Canon LV-X5 Multimedia Projector data projector 1500 ANSI lumens LCD XGA (1024x768) :
The long product name of Canon LV-X5 Multimedia Projector data projector 1500 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LV-X5 Multimedia Projector
More>>>
Canon LV-X5 Multimedia Projector data projector 1500 ANSI lumens LCD XGA (1024x768):
The official description of Canon LV-X5 Multimedia Projector data projector 1500 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gentle on young eyes, the affordable LV-X5 is perfect for the modern classroom, with comfortable viewing, near-silent operation, fast start-up / cool-down time and up to 4000 hour lamp life.

XGA resolution
The LV-X5 projects images at XGA resolution (1024 x 768 pixels) for clear, legible presentations with no loss of detail. Resolution extends to UXGA (1600 x 1200) using high-quality compression.

Comfortable brightness
The LV-X5 delivers a controlled 1500 lumens output. This gives sufficient brightness without risking the eyes of children or teachers passing in front of the beam. A DC lamp and progressive scan technology reduce eyestrain by keeping images flicker-free.

Vivid and smooth images
With 300:1 contrast ratio, images are super crisp with brighter whites, darker blacks and richer colours.

Seen but not heard
Quiet Mode's near-silent 28dBA operation suppresses fan hum, keeping classroom attention fixed firmly on your lesson.

Zoom flexibility
The projector's wide-angle 1.2x zoom lens lets you project large images from short distances - great when positioning the projector close to the front of the room.

Keystone correction
Canon's Automatic Vertical Keystone Correction compensates for picture distortion that occurs when the projector is not perpendicular to the screen. The LV-X5 automatically detects any tilt angle and compensates within a maximum of ±30 degrees.

Project onto any background
Wall Colour Correction preserves the natural colour of images when projecting onto a classroom chalkboard or coloured wall.

Economical
Operating in Quiet Mode minimises running costs and extends lamp life to 4000 hours. Power Saving shuts down the projector if no input signal is detected for five minutes.

Fast start-up and shutdown
With 9 second start-up, the LV-X5 is ready for action as soon as the lesson begins. Cool down takes just 30 seconds.

External monitor connection
The LV-X5's RGB Output connection allows you to connect an external monitor, so you never have to turn your back on the class.

Portable
The portable LV-X5 weighs little more than a standard laptop PC. Its compact form fits into a soft carry case for easy movement between classrooms or lecture halls.

Features:
- XGA resolution.
- Gentle yet bright 1500 lumens.
- 300:1 contrast ratio.
- 28dBA Quiet Mode.
- Wide 1.2x zoom lens.
- Keystone correction.
- Wall Colour Correction.
- Up to 4000 hours lamp life.
- 9 second start-up, 30 second cool down.
- RGB output.
- Portable and compact.

Short summary description Canon LV-X5 Multimedia Projector data projector 1500 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon LV-X5 Multimedia Projector data projector 1500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-X5 Multimedia Projector, 1500 ANSI lumens, LCD, XGA (1024x768), 300:1, 533.4 - 7620 mm (21 - 300"), 0.73 - 10.9 m

Long summary description Canon LV-X5 Multimedia Projector data projector 1500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon LV-X5 Multimedia Projector data projector 1500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon LV-X5 Multimedia Projector. Projector brightness: 1500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: NSH. Focus: Manual, Focal length range: 21.6 - 25.9 mm, Digital zoom: 4x. Analog signal format system: NTSC, SECAM. Noise level: 28 dB, Dot clock scanning frequency: 108 MHz

Projector
Screen size compatibility *
533.4 - 7620 mm (21 - 300")
Projection distance
0.73 - 10.9 m
Projector brightness *
1500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
300:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Digital gamma correction
Yes
Keystone correction, vertical
±30°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp type
NSH
Lamp power
130 W
Lens system
Focus *
Manual
Focal length range
21.6 - 25.9 mm
Digital zoom
4x
Video
Analog signal format system *
NTSC, SECAM
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
2
Audio (L/R) out
1
Ports & interfaces
Headphone outputs
1
VGA (D-Sub) ports quantity *
3
Progressive scan output
Yes
Composite video in *
1
Features
Dot clock scanning frequency
108 MHz
Noise level *
28 dB
Plug and Play
Yes
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Power
Power consumption (typical) *
190 W
Power consumption (standby) *
8 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Weight *
3 kg
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
294 x 260 x 93 mm
Power requirements
100-240V; 50/60Hz
Resolution
786432
Connectivity technology
Wired
Horizontal resolution
540 lines
Lens focal range
F1.7 - F2.0