location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit Laptop Riser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit Laptop Riser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K52783WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896527831 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:22
The date of the most recent change of this product data-sheet in Icecat.
Kensington K52783WW user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K52783WW user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SmartFit Laptop Riser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SmartFit® System allows you to find your personal comfort color for optimal ergonomics
  • - 4 available height settings
  • - Zero footprint mounting allows you to mount a compatible Kensington universal dock under the laptop platform
  • - Cable management under the laptop platform helps neatly route cords
  • - Anti-skid pads keep laptop firmly in place
  • - Kensington Security Slot available on both right and left legs
  • - Compatible with laptops up to 15.6” and 7.7 lbs
Warranty: 3 years
Long product name Kensington SmartFit Laptop Riser :
The long product name of Kensington SmartFit Laptop Riser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartFit Laptop Riser
More>>>
Kensington SmartFit Laptop Riser:
The official description of Kensington SmartFit Laptop Riser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you need to lift your laptop up to eye level, there’s no better ergonomic solution than the SmartFit® Laptop Riser. Kensington has been a leader in ergonomics for more than 20 years and the laptop riser features the SmartFit® System, which allows you to find your personal height setting for optimal comfort to reduce neck and back strain while you work. It also utilizes Zero Footprint mounting so you can mount a compatible Kensington universal dock underneath the laptop platform, keeping your desktop less cluttered.

SmartFit® System allows you to find your personal comfort color for optimal ergonomics
4 available height settings
Zero footprint mounting allows you to mount a compatible Kensington universal dock under the laptop platform
Cable management under the laptop platform helps neatly route cords
Anti-skid pads keep laptop firmly in place
Kensington Security Slot available on both right and left legs
Compatible with laptops up to 15.6” and 7.7 lbs

Short summary description Kensington SmartFit Laptop Riser:
This short summary of the Kensington SmartFit Laptop Riser data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SmartFit Laptop Riser, Laptop stand, Black, 39.6 cm (15.6"), 3.5 kg, 256 mm, 248 mm

Long summary description Kensington SmartFit Laptop Riser:
This is an auto-generated long summary of Kensington SmartFit Laptop Riser based on the first three specs of the first five spec groups.

Kensington SmartFit Laptop Riser. Product type: Laptop stand, Product colour: Black, Maximum notebook screen size compatibility: 39.6 cm (15.6"). Width: 256 mm, Depth: 248 mm, Height: 222 mm. Package width: 282 mm, Package depth: 117 mm, Package height: 274 mm. Master (outer) case width: 290 mm, Master (outer) case length: 470 mm, Master (outer) case height: 290 mm

SmartFit® System
SmartFit® System

Allows you to select your personal height setting using the included color-coded fitting chart so you can set the riser at your personalized height

Height Adjustable
Height Adjustable

Raise or lower the platform to your custom height, placing the laptop screen at eye level which helps ease neck and back discomfort while working at your desktop

Zero Footprint Enabled
Zero Footprint Enabled

Allows you to mount a compatible Kensington universal docking stations under the platform, which is ideal for desktops with limited space

Cable Management
Cable Management

Unique design under the laptop platform allows you to route cords in a clutter-free way, producing a cleaner desktop experience

Anti-Skid Tilt Design
Anti-Skid Tilt Design

Ideally angled so any laptop up to 15.6”and 7.7 lbs. is cradled in stability on the platform

Kensington Security Slot
Kensington Security Slot

Add a ClickSafe® or MicroSaver® lock to either the right or left leg of the stand to lock it down and keep the riser safe from theft

Design
Product type *
Laptop stand
Product colour *
Black
Maximum notebook screen size compatibility
39.6 cm (15.6")
Maximum weight capacity
3.5 kg
Ergonomics
Adjustable
Yes
Cable management
Yes
Weight & dimensions
Width
256 mm
Depth
248 mm
Height
222 mm
Weight
1.02 kg
Packaging data
Package width
282 mm
Package depth
117 mm
Package height
274 mm
Package weight
1.22 kg
Logistics data
Master (outer) case width
290 mm
Master (outer) case length
470 mm
Master (outer) case height
290 mm
Master (outer) case gross weight
5.76 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50085896527836
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United Arab Emirates 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)