location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x3 Silicone Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x3 Silicone Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V8Z62AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899132739 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:25:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2018
Product end of life date
Long product name HP Elite x3 Silicone Case :
The long product name of HP Elite x3 Silicone Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite x3 Silicone Case
More>>>
HP Elite x3 Silicone Case:
The official description of HP Elite x3 Silicone Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortably carry your HP Elite x3 with the HP Elite x3 Silicone Case, which has an anti-slip finish and puts a layer of protection between your device and the real world.

Short summary description HP Elite x3 Silicone Case:
This short summary of the HP Elite x3 Silicone Case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x3 Silicone Case, Cover, HP, Elite x3, 15.1 cm (5.96"), 25.6 g

Long summary description HP Elite x3 Silicone Case:
This is an auto-generated long summary of HP Elite x3 Silicone Case based on the first three specs of the first five spec groups.

HP Elite x3 Silicone Case. Case type: Cover, Brand compatibility: HP, Compatibility: Elite x3, Maximum screen size: 15.1 cm (5.96"). Weight: 25.6 g

Unrestricted access

Easily slide the form-fitting case onto your device and retain access to its buttons, cameras, and connectors.

Compatible with your ecosystem

Use the case with the HP Elite x3 Screen Protectors, Privacy Screen, Wireless Charger, and Desk Dock.[1]

World-class support

Get a one-year limited warranty.

Features
Compatibility *
Elite x3
Maximum screen size *
15.1 cm (5.96")
Case type *
Cover
Material *
Silicone
Product main colour *
Black
Features
Brand compatibility *
HP
Weight & dimensions
Width
86.8 mm
Depth
164.3 mm
Height
11.2 mm
Weight
25.6 g
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)