location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x3 Wallet Folio Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x3 Wallet Folio Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V8Z61AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899132722 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:25:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x3 Wallet Folio Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 15.1 cm (5.96") HP
  • - Leather, Microfibre
  • - Black
Long product name HP Elite x3 Wallet Folio Case :
The long product name of HP Elite x3 Wallet Folio Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite x3 Wallet Folio Leather Case
More>>>
HP Elite x3 Wallet Folio Case:
The official description of HP Elite x3 Wallet Folio Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help protect your HP Elite x3 from drops and dings with the flexible and functional HP Elite x3 Wallet Folio Leather Case, which has a built-in stand for use on a desk or table and convenient slots for your ID, credit cards, and business cards.

Beauty and brawn
Carry by hand with the comfortable, smooth Top grain leather1 cover that conserves your device’s battery life by cueing sleep and wake modes. The interior hard rear shell adds a layer of protection.

All access
Answer calls and enjoy easy access to your HP Elite x3’s buttons, controls, and connectors without opening the cover or removing the device from the case.

Stop and go productivity
Fold the cover back into the comfortable stand and place on a desk or table for easy landscape mode interaction with your HP Elite x3, or flip the cover backward and entirely flat to use your device on the move.

Compatible with your ecosystem
Use the case with the HP Elite x3 Screen Protectors, Privacy Screen, Wireless Charger, and Desk Dock.

World-class support
Get a one-year limited warranty

Short summary description HP Elite x3 Wallet Folio Case:
This short summary of the HP Elite x3 Wallet Folio Case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x3 Wallet Folio Case, Folio, HP, Elite x3, 15.1 cm (5.96"), Black

Long summary description HP Elite x3 Wallet Folio Case:
This is an auto-generated long summary of HP Elite x3 Wallet Folio Case based on the first three specs of the first five spec groups.

HP Elite x3 Wallet Folio Case. Case type: Folio, Brand compatibility: HP, Compatibility: Elite x3, Maximum screen size: 15.1 cm (5.96"), Product colour: Black

Beauty and brawn

Carry by hand with the comfortable, smooth top grain leather[1] cover that conserves your device’s battery life by cueing sleep and wake modes. The interior hard rear shell adds a layer of protection.

All access

Answer calls and enjoy easy access to your HP Elite x3’s buttons, controls, and connectors without opening the cover or removing the device from the case.

Stop and go productivity

Fold the cover back into the comfortable stand and place on a desk or table for easy landscape mode interaction with your HP Elite x3, or flip the cover backward and entirely flat to use your device on the move.

Compatible with your ecosystem

Use the case with the HP Elite x3 Screen Protectors, Privacy Screen, Wireless Charger, and Desk Dock.[2]

World-class support

Get a one-year limited warranty.

Features
Maximum screen size *
15.1 cm (5.96")
Compatibility *
Elite x3
Case type *
Folio
Material *
Leather, Microfibre
Product colour *
Black
Features
Brand compatibility *
HP
Weight & dimensions
Width
86.2 mm
Depth
13.6 mm
Height
163.6 mm
Weight
72 g