location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Dromenland Projector night-light Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dromenland Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-186223 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761862230
Category:
Small dim lights which normally plug straight into the mains and are used in babies'/children's bedrooms so that the baby/child is not afraid of the dark.
Baby Night-Lights Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Dromenland Projector night-light Multicolour:
This short summary of the VTech Baby Dromenland Projector night-light Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Dromenland Projector, Boy/Girl

Long summary description VTech Baby Dromenland Projector night-light Multicolour:
This is an auto-generated long summary of VTech Baby Dromenland Projector night-light Multicolour based on the first three specs of the first five spec groups.

VTech Baby Dromenland Projector. Product colour: Multicolour, Recommended gender: Boy/Girl, Housing material: Plastic. Recommended age (max): 2 yr(s), Languages support: Dutch, Country of origin: China. Battery type: AA. Width: 144 mm, Depth: 87 mm, Height: 192 mm. Package width: 225 mm, Package depth: 89 mm, Package height: 241 mm

Design
Product colour *
Multicolour
Housing material
Plastic
Recommended gender *
Boy/Girl
Features
Recommended age (max)
2 yr(s)
Sounding
No
Nature sounds
Yes
Assembly required
No
Languages support
Dutch
Country of origin
China
Certification
CE
Power
Batteries required
No
Battery type
AA
Number of batteries supported
3
Rechargeable battery
No
Weight & dimensions
Width *
144 mm
Depth *
87 mm
Height *
192 mm
Weight
383.3 g
Packaging content
Batteries included
Yes
Technical details
Package volume
4826.03 cm³
Packaging data
Package width
225 mm
Package depth
89 mm
Package height
241 mm
Package weight
580 g
Logistics data
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet
36 pc(s)
Products per pallet
216 pc(s)
Master (outer) case width
475 mm
Master (outer) case length
294 mm
Master (outer) case height
268 mm
Master (outer) case gross weight
4.07 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417761862232
Master (outer) case volume
37426.2 cm³
Harmonized System (HS) code
950300559
Brand Image Product code Product Stock Price from
VTech Baby Magisch Droomnijlpaard night-light Purple VTech Baby Magisch Droomnijlpaard night-light Purple
(show image)
80-180923 Magisch Droomnijlpaard
VTech Baby Dromenland Projector roze night-light Pink VTech Baby Dromenland Projector roze night-light Pink
(show image)
80-186252 Dromenland Projector roze