VTech logo

VTech Baby Dromenland Projector roze night-light Pink

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48023
Info modified on:
19 Jan 2024, 14:23:24
Short summary description VTech Baby Dromenland Projector roze night-light Pink:

VTech Baby Dromenland Projector roze, Girl

Long summary description VTech Baby Dromenland Projector roze night-light Pink:

VTech Baby Dromenland Projector roze. Product colour: Pink, Recommended gender: Girl, Housing material: Plastic. Recommended age (max): 2 yr(s), Languages support: Dutch, Country of origin: China. Battery type: AA. Width: 144 mm, Depth: 87 mm, Height: 192 mm. Package width: 225 mm, Package depth: 89 mm, Package height: 241 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.