location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano Micronoid

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meccano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micronoid
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6031224
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988209769 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Meccano Micronoid
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Programmable robot
  • - Recommended age (min): 10 yr(s)
  • - Power source type: Non-rechargeable battery AAA Number of batteries supported: 4
  • - Blue, Grey, Orange, White
More>>>
Short summary description Meccano Micronoid:
This short summary of the Meccano Micronoid data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano Micronoid, Programmable robot, 10 yr(s), Blue, Grey, Orange, White

Long summary description Meccano Micronoid:
This is an auto-generated long summary of Meccano Micronoid based on the first three specs of the first five spec groups.

Meccano Micronoid. Product type: Programmable robot, Recommended age (min): 10 yr(s), Product colour: Blue, Grey, Orange, White

Features
Product type *
Programmable robot
Product colour *
Blue, Grey, Orange, White
Recommended age (min) *
10 yr(s)
Power
Batteries required
Yes
Power source type
Non-rechargeable battery
Battery type
AAA
Number of batteries supported
4
Packaging data
Package width
254 mm
Package depth
76.2 mm
Package height
304.8 mm
Package weight
1.5 kg
Package type
Box
Packaging content
Batteries included
No
Number of programmable robots
1