location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6040126 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988514863 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 04:56:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Micronoid Code Zapp is an S.T.E.M model robot, measuring 9.6” x 8” x 5.7”. This build-your-own-robot kit challenges kids to stretch their skills engage their minds, while having fun.
Long product name Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit :
The long product name of Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit
More>>>
Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit:
The official description of Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet Meccano’s Micronoid Code Zapp – a 9.6” x 8” x 5.7” robot with a personality! Curious minds new to the world of robotics will be able to assemble Zapp in less than an hour. Once built, Zapp syncs to your computer and is easily programmable. As an interactive robot, you can talk to Zapp and see it respond! Zapp even has hobbies! Switch to DJ mode and listen to some great tunes, or arrange a jam session and unite Zapp with the other Micronoid robots, like Magna and A.C.E. As part of the Meccano (formerly Erector) S.T.E.M line of toys, Zapp is both fun and intellectually stimulating. Ready to take on a challenge? Try building Meccano’s Micronoid Code Zapp!

Includes: 101 Parts, 1 USB Cable, 1 Motorized Micro Module, 2 Real Tools, 1 Instruction Sheet for 1 Model

Short summary description Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit:
This short summary of the Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit, Programmable robot, 10 yr(s), Blue, Green, Grey, Yellow, 907 g

Long summary description Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit:
This is an auto-generated long summary of Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit based on the first three specs of the first five spec groups.

Meccano by Erector, Micronoid Code Zapp Programmable Robot Building Kit. Product type: Programmable robot, Recommended age (min): 10 yr(s). Battery technology: Alkaline. Product colour: Blue, Green, Grey, Yellow. Weight: 907 g

Features
Product type *
Programmable robot
Product colour *
Blue, Green, Grey, Yellow
Recommended age (min) *
10 yr(s)
Number of motors
1
Power
Batteries required
Yes
Power source type
Non-rechargeable battery
Battery technology
Alkaline
Battery voltage
1.5 V
Battery type
AAA
Number of batteries supported
4
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
907 g
Packaging data
Package width
177.8 mm
Package depth
101.6 mm
Package height
285.8 mm
Package weight
684.924 g
Package type
Box
Packaging content
Batteries included
No
Screwdriver included
Yes
Teacher guide
Yes
Logistics data
Master (outer) case width
316 mm
Master (outer) case length
297.9 mm
Master (outer) case height
198.1 mm
Master (outer) case gross weight
2.42 kg
Master (outer) case volume
658000 cm³
Master (outer) case net weight
2.05 kg
Master (outer) case GTIN (EAN/UPC)
778988528686
Products per intermodal container (20ft)
6278 pc(s)
Products per intermodal container (40ft)
12556 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
345 pc(s)
Products per pallet layer
69 pc(s)