location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Sand Sandbox Set Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Sand
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sandbox Set Green
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6029059 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988194058 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:28:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kinetic Sand Sandbox Set Green :
The long product name of Kinetic Sand Sandbox Set Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KNS ACK Box Set - Green FR UPC EML
More>>>
Short summary description Kinetic Sand Sandbox Set Green:
This short summary of the Kinetic Sand Sandbox Set Green data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Sand Sandbox Set Green, Children's kinetic sand, 3 yr(s), Green

Long summary description Kinetic Sand Sandbox Set Green:
This is an auto-generated long summary of Kinetic Sand Sandbox Set Green based on the first three specs of the first five spec groups.

Kinetic Sand Sandbox Set Green. Product type: Children's kinetic sand, Recommended age (min): 3 yr(s), Product colour: Green. Packaging content: sandbox, spoon, 1 x castle mold, 2 x animal molds,Crab,Starfish. Package type: Closed box

Features
Product type *
Children's kinetic sand
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
8 yr(s)
Product colour
Green
Country of origin
Sweden
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
850 g
Packaging data
Package width
278.9 mm
Package depth
64 mm
Package height
268 mm
Package weight
848.217 g
Package type
Closed box
Packaging content
Manual
Yes
Packaging content
Packaging content
sandbox, spoon, 1 x castle mold, 2 x animal molds,Crab,Starfish
Logistics data
Harmonized System (HS) code
34.07.00.00.00
Products per intermodal container (20ft)
5224 pc(s)
Products per intermodal container (40ft)
10448 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
240 pc(s)
Products per pallet layer
48 pc(s)
Master (outer) case width
400.1 mm
Master (outer) case length
292.1 mm
Master (outer) case height
294.9 mm
Master (outer) case gross weight
5.61 kg
Master (outer) case net weight
5.09 kg
Master (outer) case GTIN (EAN/UPC)
778988194065
Master (outer) case volume
1217000 cm³