location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Sand - Single Container - 4.5 oz - Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Sand
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kinetic Sand - Single Container - 4.5 oz - Green
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6035812
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2022 09:18:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kinetic Sand - Single Container - 4.5 oz - Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Kinetic Sand is the squeezable sand you mold with your hands! Squish it! Mold it! Love it! You’ll never want to put it down!
  • - Collect all of the Kinetic Sand single packs to mix, match, and create with Kinetic Sand!
  • - Kinetic Sand stimulates children’s creativity, is made from 100% natural sand, never dries out, easily cleans up and it sticks to itself, not to you!
  • - Kinetic Sand is for ages 3 and up.
Long product name Kinetic Sand - Single Container - 4.5 oz - Green :
The long product name of Kinetic Sand - Single Container - 4.5 oz - Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kinetic Sand - Single Container - 4.5 oz - Green
More>>>
Kinetic Sand - Single Container - 4.5 oz - Green:
The official description of Kinetic Sand - Single Container - 4.5 oz - Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kinetic Sand is the squeezable, moldable play sand you can't put down! This magically, mesmerising sand sticks to itself and not to your hands! You can shape it, stretch it or pack it to create incredible things from your imagination. When you squeeze, it oozes, moves and melts through your fingers, but leaves your hands completely dry. And when you press it together, it sticks together like dough! Kinetic Sand stimulates children's creative skills allowing them to create anything they can imagine over and over again. Kinetic Sand never dries out and is wheat, gluten and casein free. Bring the fun of sand toys indoors with this soft and stretchy compound. The Kinetic Sand Single Container includes 4.5 oz (127g) of Kinetic Sand and comes in a variety of colors (each sold separately) so you can make anything you dream of. Feel the fun with Kinetic Sand!

Includes: 4.5 oz (127g) of Kinetic Sand

Short summary description Kinetic Sand - Single Container - 4.5 oz - Green:
This short summary of the Kinetic Sand - Single Container - 4.5 oz - Green data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Sand - Single Container - 4.5 oz - Green, Children's kinetic sand, 3 yr(s), Multicolour

Long summary description Kinetic Sand - Single Container - 4.5 oz - Green:
This is an auto-generated long summary of Kinetic Sand - Single Container - 4.5 oz - Green based on the first three specs of the first five spec groups.

Kinetic Sand - Single Container - 4.5 oz - Green. Product type: Children's kinetic sand, Recommended age (min): 3 yr(s), Product colour: Multicolour. Package type: Closed box

Features
Product type *
Children's kinetic sand
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Product colour
Multicolour
Country of origin
United States
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Weight & dimensions
Weight
141 g
Packaging data
Package width
71.1 mm
Package depth
45.7 mm
Package height
71.1 mm
Package weight
136.078 g
Package type
Closed box
Packaging content
Package assortment
4
Logistics data
Harmonized System (HS) code
3407.00.00.00
Products per intermodal container (20ft)
67431 pc(s)
Products per intermodal container (40ft)
13486 pc(s)
Layers per pallet
12 pc(s)
Products per pallet
1728 pc(s)
Products per pallet layer
144 pc(s)
Master (outer) case width
348 mm
Master (outer) case length
190.5 mm
Master (outer) case height
94 mm
Master (outer) case gross weight
2.25 kg
Master (outer) case net weight
1.96 kg
Master (outer) case GTIN (EAN/UPC)
778988590997
Master (outer) case volume
188000 cm³