location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Sand – Shimmering Sand Multi-Pack with Molds

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Sand
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kinetic Sand – Shimmering Sand Multi-Pack with Molds
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6038015 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988521250 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:29:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kinetic Sand – Shimmering Sand Multi-Pack with Molds
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Create using three dazzling paste shades of Kinetic Sand, only available in the Shimmering Sand Multi-Pack!
Long product name Kinetic Sand – Shimmering Sand Multi-Pack with Molds :
The long product name of Kinetic Sand – Shimmering Sand Multi-Pack with Molds. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kinetic Sand – Shimmering Sand Multi-Pack with Molds
More>>>
Kinetic Sand – Shimmering Sand Multi-Pack with Molds:
The official description of Kinetic Sand – Shimmering Sand Multi-Pack with Molds as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create a glimmering, shimmering, dazzling creation with Kinetic Sand’s multipack! For the first time ever, you can collect three different shimmering pastel shades of the magical moldable sand you can’t put down! Each shimmery color comes in a castle-shaped container that doubles as a re-useable mold! Make a glitzy Kinetic creation, then build again and again! With sand that never dries out, the possibilities are endless! Free of gluten, casein and wheat, Kinetic Sand is fun and safe for everyone! Squish, shape and create!

Includes: 4 oz. of Blue Sand, 4oz. of Pink Sand, 4 oz. of Purple Sand

Short summary description Kinetic Sand – Shimmering Sand Multi-Pack with Molds:
This short summary of the Kinetic Sand – Shimmering Sand Multi-Pack with Molds data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Sand – Shimmering Sand Multi-Pack with Molds, Children's kinetic sand, 4 yr(s), Blue, Pink, Purple

Long summary description Kinetic Sand – Shimmering Sand Multi-Pack with Molds:
This is an auto-generated long summary of Kinetic Sand – Shimmering Sand Multi-Pack with Molds based on the first three specs of the first five spec groups.

Kinetic Sand – Shimmering Sand Multi-Pack with Molds. Product type: Children's kinetic sand, Recommended age (min): 4 yr(s), Product colour: Blue, Pink, Purple. Packaging content: 3 x castle molds. Package type: Closed box

Features
Product type *
Children's kinetic sand
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Product colour
Blue, Pink, Purple
Country of origin
United States
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Weight & dimensions
Weight
1.08 kg
Packaging data
Package width
242.8 mm
Package depth
58.7 mm
Package height
77.7 mm
Package weight
1.08 kg
Package type
Closed box
Packaging content
Packaging content
3 x castle molds
Logistics data
Harmonized System (HS) code
34.07.00.00.00
Products per intermodal container (20ft)
16628 pc(s)
Products per intermodal container (40ft)
33256 pc(s)
Layers per pallet
8 pc(s)
Products per pallet
1312 pc(s)
Products per pallet layer
164 pc(s)
Master (outer) case width
260.4 mm
Master (outer) case length
257.3 mm
Master (outer) case height
108 mm
Master (outer) case gross weight
4.42 kg
Master (outer) case net weight
4.31 kg
Master (outer) case GTIN (EAN/UPC)
778988521328
Master (outer) case volume
255000 cm³
Brand Image Product code Product Stock Price from
Kinetic Sand - Single Container - 4.5 oz - Green Kinetic Sand - Single Container - 4.5 oz - Green
(show image)
6035812 Kinetic Sand - Single Container - 4.5 oz - Green