location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamWorks Dragons
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6027509
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988214992 show
Category: Stuffed Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 04:38:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Race to the edge with the DreamWorks Dragons plush 8 Inch Toothless dragon!
Long product name DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless :
The long product name of DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless
More>>>
DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless:
The official description of DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Race to the edge with DreamWorks Dragons and Toothless! This soft, plush dragon measures 8 inches tall and features his brilliant blue tail fin from the Race to the Edge series! Made with premium plush materials, embroidered eyes and expert stitching, Toothless is the perfect companion for all your Dragon Training adventures! Recreate your favorite show moments with the premium plush DreamWorks Dragons Blue Tail Toothless!

Contents: 1 Plush Blue Tail Toothless Dragon

Short summary description DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless:
This short summary of the DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless data-sheet is auto-generated and uses the product title and the first six key specs.

DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless, Toy dragon, 4 yr(s)

Long summary description DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless:
This is an auto-generated long summary of DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless based on the first three specs of the first five spec groups.

DreamWorks Dragons Race To The Edge, 8 Inch Premium Plush, Blue Tail Toothless. Product type: Toy dragon, Recommended age (min): 4 yr(s), Theme: Dragons

Features
Material *
Synthetic
Recommended age (min) *
4 yr(s)
Interactive *
No
Product type *
Toy dragon
Theme
Dragons
Product colour *
Multicolour
Suggested gender
Boy/Girl
Recommended usage
Indoor
Number of pieces
1 pc(s)
Country of origin
China
Battery
Batteries required
No
Weight & dimensions
Width
253 mm
Depth
253 mm
Height
253 mm
Weight
70 g
Packaging content
Batteries included
No
Commercial unit type
Assortment
Minimum order quantity
12 pc(s)
Packaging data
Package width
253 mm
Package depth
253 mm
Package height
253 mm
Package weight
70 g
Safety warning
EU TSD warning
Not for children under 36 months
Other features
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
(cdm) Reconducted new drop
Reconducted
(cdm) Developped capacities
Imagination, Sharing, Sensitiveness
Country of importation (ISO 3166-1)
France
Other features
Customs product code (TARIC)
9503004100
Start availability
01-12-2018
End availability
31-12-2021
(cdm) Audiences
Early childhood, Child
(cdm) Parental presence
Recommended
Logistics data
Master (outer) case width
330 mm
Master (outer) case length
316 mm
Master (outer) case height
196 mm
Master (outer) case net weight
789 g
Master (outer) case gross weight
1.46 kg
Master (outer) case volume
988000 cm³
Master (outer) case packaging type
Box
Master (outer) cases per pallet layer
12 pc(s)
Master (outer) cases per pallet
60 pc(s)
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988215005
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
87.6 kg
Layers per pallet
5 pc(s)
Products per pallet layer
72 pc(s)
Products per pallet
504 pc(s)
Products per intermodal container (20ft)
12899 pc(s)
Products per intermodal container (40ft)
25798 pc(s)
Supplier features
Assembly required
No
Brand Image Product code Product Stock Price from
DreamWorks Dragons Plush DreamWorks Dragons Plush
(show image)
6022470 Plush
DreamWorks Dragons Deluxe Plush Toothless DreamWorks Dragons Deluxe Plush Toothless
(show image)
6020113 Deluxe Plush Toothless