location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PE090718 power cable Black 1.8 m Power plug type G C7 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE090718
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE090718
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965982280
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect PE090718 power cable Black 1.8 m Power plug type G C7 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Can be used in Cyprus, Great Britain (UK), Hong Kong, Ireland, Malaysia, Singapore
Warranty: 300 months
Long product name Microconnect PE090718 power cable Black 1.8 m Power plug type G C7 coupler :
The long product name of Microconnect PE090718 power cable Black 1.8 m Power plug type G C7 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Cord UK Type G - C7, 1.8m
More>>>
Short summary description Microconnect PE090718 power cable Black 1.8 m Power plug type G C7 coupler:
This short summary of the Microconnect PE090718 power cable Black 1.8 m Power plug type G C7 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect PE090718, 1.8 m, Power plug type G, C7 coupler, H05VV-F, 250 V, 15 A

Long summary description Microconnect PE090718 power cable Black 1.8 m Power plug type G C7 coupler:
This is an auto-generated long summary of Microconnect PE090718 power cable Black 1.8 m Power plug type G C7 coupler based on the first three specs of the first five spec groups.

Microconnect PE090718. Cable length: 1.8 m, Connector 1: Power plug type G, Connector 2: C7 coupler, Cable type: H05VV-F. Input voltage: 250 V, Input current: 15 A

Brand Image Product code Product Stock Price from
Microconnect

Microconnect UK Power - IEC 320 C7, 5m Black
(show image)
PE090750 UK Power - IEC 320 C7, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE090730 power cable Black 3 m C7 coupler
(show image)
PE090730 PE090730 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)