Lenovo logo

Lenovo 02K6699 power adapter/inverter 72 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57733
Info modified on:
04 Apr 2019, 09:52:41
Long product name Lenovo 02K6699 power adapter/inverter 72 W Black:

ThinkPad 72W AC Adapter

Lenovo 02K6699 power adapter/inverter 72 W Black:

Have power when you need it, where you need it, anytime with one of our ThinkPad adapters. Keep one on your desk, another at home, and save your batteries for the road.

Short summary description Lenovo 02K6699 power adapter/inverter 72 W Black:

Lenovo 02K6699, 72 W, 16 VDC, Black, 1.8 m, 334 g, 51 x 127 x 28 mm

Long summary description Lenovo 02K6699 power adapter/inverter 72 W Black:

Lenovo 02K6699. Output power: 72 W. Output voltage note: 16 VDC. Product colour: Black. Cable length: 1.8 m, Weight: 334 g. Dimensions (WxDxH): 51 x 127 x 28 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.