location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-AC703-U3 HDD/SSD enclosure White 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-AC703-U3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078163244
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 08:50:37
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60002 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-AC703-U3 HDD/SSD enclosure White 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SIMPLY CONNECTED: Connect your SATA III hard drives or SSDs to your PC or notebook via USB Type-A and easily access the data they contain
  • - BEST STORED: The connection cable IB-AC703-U3 comes to you with a storage box for your 2.5″ hard disk. Your storage medium is always well protected
  • - FAST DATA TRANSFER: Your data is transferred with up to 5 Gbit/s via USB 3.0 Type-A. In addition, the hard drive is directly supplied with power
  • - PLUG & PLAY: Plug in and get started! No additional driver is required for your computer to recognize the hard disk. Mac and Windows systems recognize the memory immediately
  • - STATUS LED: You are always well informed with the integrated status LED. A constant blue light shows that the memory is connected, a flashing light indicates data access
Long product name ICY BOX IB-AC703-U3 HDD/SSD enclosure White 2.5" :
The long product name of ICY BOX IB-AC703-U3 HDD/SSD enclosure White 2.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5", SATA III, 9.5 mm max, HDD/SSD, USB 3.0, UASP, 5 Gbps, 62 g
More>>>
ICY BOX IB-AC703-U3 HDD/SSD enclosure White 2.5":
The official description of ICY BOX IB-AC703-U3 HDD/SSD enclosure White 2.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ICY BOX IB-AC703-U3 for a 2.5" SATA HDD or SSD consists of an adapter SATA III to USB 3.0 and a plastic enclosure. You can use them separately or together. Use the USB 3.0 interface to connect the adapter directly to a computer, multi media player or the like and your data transfer can reach up to 5 Gbit/s.

You can put the adapter and the running HDD into the box. Or you use the box for storing the SSD/HDD with dust protection.

Short summary description ICY BOX IB-AC703-U3 HDD/SSD enclosure White 2.5":
This short summary of the ICY BOX IB-AC703-U3 HDD/SSD enclosure White 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-AC703-U3, HDD/SSD enclosure, 2.5", Serial ATA III, 5 Gbit/s, Hot-swap, White

Long summary description ICY BOX IB-AC703-U3 HDD/SSD enclosure White 2.5":
This is an auto-generated long summary of ICY BOX IB-AC703-U3 HDD/SSD enclosure White 2.5" based on the first three specs of the first five spec groups.

ICY BOX IB-AC703-U3. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA III. Data transfer rate: 5 Gbit/s. Hot-swap. Product colour: White. USB connector type: USB Type-A

Storage
Number of storage drives supported *
1
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA III
Supported storage drive heights
9.5 mm
Hot-swap
Yes
Ports & interfaces
USB connectivity *
Yes
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-A
USB connector gender
Male
Integrated USB cable
Yes
Design
Product type *
HDD/SSD enclosure
Product colour *
White
LED indicators
Activity, Power
Performance
Data transfer rate
5 Gbit/s
UASP support
Yes
Plug and Play
Yes
Country of origin
China
Power
Power source type
USB
System requirements
Mobile operating systems supported
Yes
Windows operating systems supported
Yes
Weight & dimensions
Width
80 mm
Depth
130 mm
Height
16 mm
Weight
62 g
Package width
110 mm
Package depth
190 mm
Package height
20 mm
Package weight
93 g
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
84733020
Master (outer) case width
315 mm
Master (outer) case length
360 mm
Master (outer) case height
360 mm
Master (outer) case gross weight
9.2 kg
Products per master (outer) case
90 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)