location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera Samsung Digimax A402 red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXA402ROO
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:18:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.2 MP CCD Red
  • - Image sensor size: 1/2.5"
  • - Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - PictBridge
Long product name Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels :
The long product name of Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camera Samsung Digimax A402 red
More>>>
Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels:
The official description of Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4 Mega-Pixel High Definition Digital Camera

This 4 mega-pixel digital camera is equipped with a 0.4-inch high-definition CCD so that you can achieve more natural-looking images. You can enjoy clearer and sharper colour reproduction by printing pictures via any device including inkjet printers. This digital camera gives clearer and sharper colours and superior image quality with 4 mega-pixels. The Digimax A402, with stylish and up-to-date design~!!



Compact and Stylish Design



You can express your style anywhere with this digital camera - it incorporates a beautiful streamlined shape, a user-friendly button arrangement, and stylish design. The excellent design and easy portability enables this digital camera to be used more conveniently.



- Still image mode can easily be changed to movie clip mode just by using the Mode button.

- Shooting-related functions such as exposure compensation and ISO can be set simply.

- This dial near the lens of the camera enables you to change shooting modes (such as Portrait, Landscape, and Macro) with ease.

- The zoom button enables you to enlarge or reduce a picture. This digital camera provides a 4x digital zoom.

- The 5-function button gives you easy access to the flash, self-timer, voice recording and movie playback functions, which are all frequently used, and enables you to set a variety of functions conveniently.



Basic Functions for Taking Pictures



The A402 comes with Auto Exposure of the Multi-Pattern type, so that exposure value is automatically controlled according to the shooting situation. Scene modes (Night, Portrait, Landscape, and Fireworks) are available for taking pictures in optimal conditions according to the shooting situation, so that you can achieve more natural-looking colours in all circumstances. For advanced users, Long Time Shutter and exposure compensation functions are provided (the latter set to ±2EV, adjustable in 0.5EV increments).



More Natural-Looking Colours by Controlling White Balance and Using Custom W/B Function



This digital camera provides White Balance functions (Daylight, Cloudy, Fluorescent, Tungsten, and Custom) so that you can achieve more natural-looking colour reproduction under any light conditions. Additionally, RGB enables you to control colours in the way you want.



MPEG-4 Movie Clip with High-Compression and High-Quality in VGA at 24fps



For clearer sharper movies, this camera uses a high compression, high quality movie clip format, and movie clips are supported in VGA (640x480) at 24fps. In VGA (640×480), you can play a movie clip on your TV without any degradation of image quality, and enjoy it in a screen size twice as large as a computer screen. Because this digital camera supports up to 30 frames per second, you can view a smooth movie with natural-looking colours. You can record voice and movies for as long as the available recording time in the memory allows. In addition, you can extract desired frames from the recorded movie. The above features make this digital camera a perfect substitute for a camcorder.



PictBridge (Direct Printing System)



You can use a USB cable to connect this camera to a printer without a PC, and select paper types and sizes supported by the printer from a menu in the camera. Through the LCD of the camera, you can check the printer’s progress status. PictBridge is completely compatible with DPOF so that you can also use the existing output format (DPOF) according to the printer type.



Other Functions



Photo Frame Function

This camera supports 9 types of frame. You can easily use this function by simple setting, and the 9 frames create interesting pictures so that you can get greater enjoyment from them.



Voice Recording and Voice Memo

This camera can be used as a digital voice recorder, and you can record voice for up to one hour. Additionally, you can add your voiceover to a stored still image for up to 10 seconds. Therefore you can use your digital camera in a variety of different ways.

Short summary description Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels:
This short summary of the Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Camera Digimax A402 red, 4.2 MP, 2048 x 1536 pixels, 1/2.5", CCD, 103 g, Red

Long summary description Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels:
This is an auto-generated long summary of Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels based on the first three specs of the first five spec groups.

Samsung Camera Digimax A402 red. Megapixel (approx.): 4.2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). Internal memory: 16 MB. PictBridge. Weight: 103 g. Product colour: Red

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
4.2 MP
Sensor type *
CCD
Maximum image resolution *
2048 x 1536 pixels
Lens system
Digital zoom *
5x
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Maximum memory card size
0.512 GB
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Ports & interfaces
I/O ports
USB 1.1
PictBridge *
Yes
Camera
Self-timer delay *
2 s
Design
Product colour *
Red
Battery
Battery type
2 x AA alkaline, Lithium, Ni-Mn, Ni-Zn / 1 x CR-V3, 2 x AA Ni-MH, Ni-Cd / 1 x I-Pack (SBP-1303)
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
103 g
Packaging content
Bundled software
Storage Driver, Arcsoft PhotoImpression, Digimax Viewer
Other features
Camera CCD sensor
1/2.5 CCD
Effective sensor resolution
4 pixels
Dimensions (WxDxH)
96.5 x 52.5 x 29.7 mm
Interface
USB
Lens system
f=5.8mm
Camera shutter speed
2 - 1/1000, 8 – 1/1000
Focal length (35mm film equivalent)
35
Compatible operating systems
Windows98/98SE/2000/ME/XP, Mac OS 9.2~10.3
Brand Image Product code Product Stock Price from
Samsung Digimax A502 digital foto 5.0 silver 1/2.5" 5 MP CCD 2560 x 1920 pixels Samsung Digimax A502 digital foto 5.0 silver 1/2.5" 5 MP CCD 2560 x 1920 pixels
(show image)
8801089756527 Digimax A502 digital foto 5.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax A502 digital foto 5.0 red 1/2.5" 5 MP CCD 2560 x 1920 pixels Samsung Digimax A502 digital foto 5.0 red 1/2.5" 5 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXA502ROO Digimax A502 digital foto 5.0 red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax A402 black 1/2.5" 4 MP CCD 2048 x 1536 pixels Samsung Digimax A402 black 1/2.5" 4 MP CCD 2048 x 1536 pixels
(show image)
DIGIMAXA402ZWART Digimax A402 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax A502 digital foto 5.0 black 1/2.5" 5 MP CCD 2560 x 1920 pixels Samsung Digimax A502 digital foto 5.0 black 1/2.5" 5 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXA502ZWA Digimax A502 digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXUCA5ROO Digimax U-CA 5 digital foto 5.0 red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax U-CA 5 digital foto 5.0 silver+CR digital foto 5.0 cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax U-CA 5 digital foto 5.0 silver+CR digital foto 5.0 cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXUCA5ZIL Digimax U-CA 5 digital foto 5.0 silver+CR digital foto 5.0 cradle 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax U-CA 5 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax U-CA 5 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXUCA5ZWA Digimax U-CA 5 digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax U-CA 5 digital foto 5.0 + CR Cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels Blue Samsung Digimax U-CA 5 digital foto 5.0 + CR Cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels Blue
(show image)
DIGIMAXUCA5CRZI Digimax U-CA 5 digital foto 5.0 + CR Cradle 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A4 digital foto 4.0 silver 1/2.7" 4.2 MP CCD Samsung DIGIMAX A4 digital foto 4.0 silver 1/2.7" 4.2 MP CCD
(show image)
DIGIMAXA4 DIGIMAX A4 digital foto 4.0 silver 0.00
(excl. VAT)
0 (incl. VAT)