location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX APPC-18 18" Android Tablet PC 18.5" Quad Core 1366 x 768

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APPC-18 18" Android Tablet PC 18.5" Quad Core 1366 x 768
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88181000.918
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ProDVX’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX APPC-18 18" Android Tablet PC 18.5" Quad Core 1366 x 768
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black
  • - Rockchip RK3188 1.6 GHz
  • - Touchscreen 47 cm (18.5") HD+ 1366 x 768
  • - 1 GB DDR3-SDRAM
  • - 8 GB Flash Card reader integrated
  • - ARM Mali-400
  • - Ethernet LAN
  • - Android 4.4
Long product name ProDVX APPC-18 18" Android Tablet PC 18.5" Quad Core 1366 x 768 :
The long product name of ProDVX APPC-18 18" Android Tablet PC 18.5" Quad Core 1366 x 768. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.5" IPS, 1366 x 768, 250 cd/m2, 700:1, Cortex A9, 1.6 GHz, 1 GB DDR3, 8 GB NAND Flash, LAN, Micro USB, VESA 100, Android 4.4
More>>>
ProDVX APPC-18 18" Android Tablet PC 18.5" Quad Core 1366 x 768:
The official description of ProDVX APPC-18 18" Android Tablet PC 18.5" Quad Core 1366 x 768 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This smart Professional Android based Panel PC delivers the right message to your potential customer, at the right moment, using the best possible medium. The interactivity is maximized through its Capacitive Multi Touch Screen that enables you to get the most from your applications.

Short summary description ProDVX APPC-18 18" Android Tablet PC 18.5" Quad Core 1366 x 768:
This short summary of the ProDVX APPC-18 18" Android Tablet PC 18.5" Quad Core 1366 x 768 data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX APPC-18 18" Android Tablet PC 18.5" Quad Core 1366 x 768, 47 cm (18.5"), HD+, Rockchip, 1 GB, 8 GB, Android 4.4

Long summary description ProDVX APPC-18 18" Android Tablet PC 18.5" Quad Core 1366 x 768:
This is an auto-generated long summary of ProDVX APPC-18 18" Android Tablet PC 18.5" Quad Core 1366 x 768 based on the first three specs of the first five spec groups.

ProDVX APPC-18 18" Android Tablet PC 18.5" Quad Core 1366 x 768. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), HD type: HD+, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Rockchip, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. Built-in camera. Operating system installed: Android 4.4. Product colour: Black