Dekker Industrial Design DID010.002.030-01 signage display mount 43.2 cm (17") Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18027
Info modified on:
08 Mar 2024, 09:07:54
Long product name Dekker Industrial Design DID010.002.030-01 signage display mount 43.2 cm (17") Black:

D.I.D 17 inch digital reception (with ID Badge Printer Build in) - Black

Short summary description Dekker Industrial Design DID010.002.030-01 signage display mount 43.2 cm (17") Black:

Dekker Industrial Design DID010.002.030-01, 10 kg, 2.54 cm (1"), 43.2 cm (17")

Long summary description Dekker Industrial Design DID010.002.030-01 signage display mount 43.2 cm (17") Black:

Dekker Industrial Design DID010.002.030-01. Maximum weight capacity: 10 kg, Minimum screen size: 2.54 cm (1"), Maximum screen size: 43.2 cm (17"). Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.