location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus IR 500 Digital Foto Kit 1/2.7" 4 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IR 500 Digital Foto Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IR500KIT
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus IR 500 Digital Foto Kit 1/2.7" 4 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP CCD Silver
  • - Image sensor size: 1/2.7"
  • - Optical zoom: 3x Digital zoom: 11x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Olympus IR 500 Digital Foto Kit 1/2.7" 4 MP CCD Silver :
The long product name of Olympus IR 500 Digital Foto Kit 1/2.7" 4 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Foto IR500 Kit
More>>>
Short summary description Olympus IR 500 Digital Foto Kit 1/2.7" 4 MP CCD Silver:
This short summary of the Olympus IR 500 Digital Foto Kit 1/2.7" 4 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus IR 500 Digital Foto Kit, 4 MP, 1/2.7", CCD, 3x, 172 g, Silver

Long summary description Olympus IR 500 Digital Foto Kit 1/2.7" 4 MP CCD Silver:
This is an auto-generated long summary of Olympus IR 500 Digital Foto Kit 1/2.7" 4 MP CCD Silver based on the first three specs of the first five spec groups.

Olympus IR 500 Digital Foto Kit. Megapixel (approx.): 4 MP, Image sensor size: 1/2.7", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 11x. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 172 g. Product colour: Silver

Brand Image Product code Product Stock Price from
Olympus

Olympus C-765 UltraZoom Digital foto 1/2.5" 4 MP CCD Silver
(show image)
C765UZ C-765 UltraZoom Digital foto 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus C-7070 WideZoom Digital foto 7.0 1/1.8" 7.1 MP CCD Silver
(show image)
C7070 C-7070 WideZoom Digital foto 7.0 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Ferrari Digital Model 2004 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red
(show image)
FERRARIDIGI Ferrari Digital Model 2004 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Ferrari Digital Model 2004 MJU 400 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red
(show image)
WMJU400FER Ferrari Digital Model 2004 MJU 400 0.00
(excl. VAT)
0 (incl. VAT)