Olympus logo

Olympus C-7070 WideZoom Digital foto 7.0 1/1.8" 7.1 MP CCD Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23804
Info modified on:
07 Mar 2024, 15:34:52
Long product name Olympus C-7070 WideZoom Digital foto 7.0 1/1.8" 7.1 MP CCD Silver:

C-7070 WideZoom Digital foto 7.0

Short summary description Olympus C-7070 WideZoom Digital foto 7.0 1/1.8" 7.1 MP CCD Silver:

Olympus C-7070 WideZoom Digital foto 7.0, 7.1 MP, 1/1.8", CCD, 4x, 433 g, Silver

Long summary description Olympus C-7070 WideZoom Digital foto 7.0 1/1.8" 7.1 MP CCD Silver:

Olympus C-7070 WideZoom Digital foto 7.0. Megapixel (approx.): 7.1 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). PictBridge. Weight: 433 g. Product colour: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.