location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB-8240 Retail data projector 2500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB-8240 Retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J9477.B81/B8E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:22:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ PB-8240 Retail data projector 2500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 762 - 6096 mm (30 - 240") Number of colours: 16.78 million colours
  • - 330 W
Long product name BenQ PB-8240 Retail data projector 2500 ANSI lumens DLP XGA (1024x768) :
The long product name of BenQ PB-8240 Retail data projector 2500 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PB-8240 Retail
More>>>
BenQ PB-8240 Retail data projector 2500 ANSI lumens DLP XGA (1024x768):
The official description of BenQ PB-8240 Retail data projector 2500 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PB8240 has been specifically designed for presentations in large halls and conference rooms, and takes full advantage of BenQ's unique DCMS (Dynamic Color Management System) which incorporates the latest DLP™ projection system. This cutting edge technology combines with 2500 ANSI Lumens and a 2000:1 contrast ratio to produce incredibly bright, colourful and vivid images.

Equipped with a remote control with built in laser pointer and features such as picture-in-picture and HDTV compatability, the PB8240 is the only choice when state-of-the-art presentations are a must.

Short summary description BenQ PB-8240 Retail data projector 2500 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ PB-8240 Retail data projector 2500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB-8240 Retail, 2500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 762 - 6096 mm (30 - 240"), 16.78 million colours

Long summary description BenQ PB-8240 Retail data projector 2500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ PB-8240 Retail data projector 2500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ PB-8240 Retail. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: NSH. Display resolution: 640 x 350 pixels. Power consumption (typical): 330 W. Weight: 3.5 kg

Projector
Screen size compatibility *
762 - 6096 mm (30 - 240")
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
24 - 88 kHz
Vertical scan range
48 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
NSH
Lamp power
200 W
Display
Display resolution
640 x 350 pixels
Power
Power consumption (typical) *
330 W
Weight & dimensions
Weight *
3.5 kg
Other features
Aspect ratio
4:3, 16:9
Light source
200W NSH, 2000 / 3000 (Normal / Economic Mode)
Dimensions (WxDxH)
320 x 106 x 236 mm
I/O ports
Analog RGB: D-sub 15 pin x 1 Analog RGB: DVI-I x 1 (shared) Component Video: D-sub 15 pin x 1 S-Video: Mini DIN 4 pin x 1 Composite-Video: RCA x 1 PC Audio: Stereo mini jack x 1 Video L/R audio: Stereo mini jack x 2
Resolution
640 x 350 pixels
Brand Image Product code Product Stock Price from
BenQ PB-2240 Retail data projector 2000 ANSI lumens XGA (1024x768) BenQ PB-2240 Retail data projector 2000 ANSI lumens XGA (1024x768)
(show image)
99.J9377.B91/B9E PB-2240 Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB-2140 Retail data projector 1600 ANSI lumens SVGA (800x600) BenQ PB-2140 Retail data projector 1600 ANSI lumens SVGA (800x600)
(show image)
99.J0M77.B91/B9E PB-2140 Retail 0.00
(excl. VAT)
0 (incl. VAT)