location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6800 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PUT6800/98
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PUT6800/98
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863005194
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 50PUT6800/98 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 127 cm (50")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 300 cd/m² PMR (Perfect Motion Rate) 700 Hz
  • - DVB-C, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 400 x 200 mm
Long product name Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² :
The long product name of Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K HD LED, 50 '', 127 cm, 3840 x 2160, 16 : 9, 300 cd/m², 700 Hz PMR, 20 W RMS, HDMI x 4, USB x 3, Wi-Fi, DVI, Ethernet, DVB-T/T2/C, 110 - 240 V, NTSC, PAL, SECAM, Android 5.1, 8 GB
More>>>
Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:
The official description of Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K UHD Slim LED TV powered by Android
With Ambilight 2-sided
The 6800 Series Ultra HD TV combines Pixel Plus Ultra HD, Dual Core processing and the power of Android to deliver fluid performance-beautifully. Slim lines, an elegant open stand, and loads of features complete the experience.

Functional elegance
- Ambilight changes the way you look at TV forever
- Swivel stand lets you enjoy TV from any angle

See every detail
- 4K Ultra HD: resolution like you’ve never seen it before
- Micro Dimming Pro for incredible contrast
- Natural Motion for fluid yet sharp moving images
- Pixel Plus Ultra HD: discover Ultra HD Picture Quality
- Ultra Resolution converts any content into crisp Ultra HD

With Android your TV can do it all
- Dual Core processing and Android OS for strong performance
- Google Cast: unlock the full potential of your Smart TV
- Google Play™: your window to fun
- Spotify Connect—share your favorite music on TV

4K Ultra HD
Ultra HD TV has 4 times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution upscaling technology, you’ll experience improved images regardless of the original content. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion, and flawless details.

Ambilight 2-sided
You’ve created a home that’s more than just a house, so why not choose a TV that is warm and inviting too? Philips unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from two-sides of your TV screen onto the surrounding wall. Color, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

Dual Core + Android
With Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive, and super fun. The Android robot liberates the power of our Dual Core processor to get things done with speed and ease.

Google Cast
Use Google Cast together with your smart device* to harness the power of your Philips Smart TV. It lets you browse web sites, content and apps, and then ‘cast’ them to your TV at the push of a button. Best of all, you can continue to use your smart device for other things even while the casted content is playing on your TV.

Google Play
Google Play™ has a rich catalogue of high quality games for all ages. Optimized for use on your TV, they look as great as they play. And there’s no need to clutter up your house with yet another gaming console; with a universal USB gaming control you can navigate and play with ease.

Micro Dimming Pro
Micro Dimming Pro optimizes the contrast on your TV based on the light conditions in your environment. A light sensor and special software analyze the picture in 6400 different zones so you’ll enjoy incredible contrast and image quality for a truly lifelike visual experience—day or night.

Natural Motion
You love watching movies, but demand the best image possible. Natural Motion is our motion enhancement technology that resolves judder, providing you with a smooth moving image. Films are recorded at a limited frame rate of 24 frames per second resulting in judder. Natural Motion doubles the number of frames to 50 motion changes per second. This resolves judder, so all you see is a fluid, sharper image.

Open metal swivel stand
A television with modern, refined lines deserves a stand that lifts it above the ordinary. That’s why the designers at Philips TV created this unique, open metal stand that not only integrates beautifully with your décor, it also lets you swivel the TV to adjust the viewing angle as well!

Pixel Plus Ultra HD
Experience 4K Ultra HD sharpness from Philips. Philips Pixel Plus Ultra HD engine optimizes picture quality to deliver smooth, fluid images with incredible detail and depth. So whether you stream online or watch a DVD, you’ll enjoy sharper 4K images with brighter whites and blacker blacks—every time and from any source.

Spotify Connect
All your favorite music is stored on your phone—but wouldn’t you rather hear it on your more powerful TV speakers? With Spotify Connect, you can easily play Spotify on your TV using the Spotify app on your phone as a remote. Just hit the play button and the music will switch to your TV speakers. No wires, no hassle… just sit back and relax.

Ultra Resolution
Ultra Resolution converts any content into a sharper Ultra HD picture on screen. Advanced upscaling combined with Philips unique line thinning algorithms transform original pixels into better pixels. The result is a visibly more refined image with finer lines, and greater, deeper details.

* Compatibility depends on Wifi Miracast certification & Android 4.2 or later. For more details please refer to your device documentation.
* USB recording for digital channels only, recordings may be limited by broadcast copy protection (CI+). Country and channel restrictions may apply.
* The TV supports DVB reception for 'Free to air' broadcast. Specific DVB operators may not be supported. An up to date list can be found in the FAQ section of the Philips support website. For some operators Conditional Access and subscripction are required. Contact your operator for more information.
* Energy consumption in kWh per year, based on the power consumption of the television operating 4 hours per day for 365 days. The actual energy consumption will depend on how the television is used.
* EPG and actual visibility (up to 8 days) is country and operator dependent.
* (Philips) only compatible with specific Philips player device.
* Android App offerings vary per country. For more details please visit your local Google Play Store.
* Google Cast functionality is subject to Google Cast Ready apps and devices. For more details please visit Google Cast product page.
* Philips TV Remote app and related functionalities vary per TV model, operator, and country, as well as smart device model and OS. For more details please visit: www.philips.com/TVRemoteapp.
* Smart TV app offerings vary per TV model and country. For more details please visit: www.philips.com/smarttv.

Short summary description Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:
This short summary of the Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6800 series 50PUT6800/98, 127 cm (50"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:
This is an auto-generated long summary of Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² based on the first three specs of the first five spec groups.

Philips 6800 series 50PUT6800/98. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Display brightness *
300 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 700 Hz
Native refresh rate
60 Hz
Display refresh rates supported
24 Hz, 25 Hz, 30 Hz, 50 Hz, 60 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
127 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Operating system installed *
Android TV
Operating system version
5.1 (Lollipop)
Video apps
YouTube
Audio
RMS rated power *
20 W
Multiroom
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Ambient lighting
Yes
Signal strength indication
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Subtitles function
Yes
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
BMS, BMP, GIF, JPG, JPS, MPO, PNG, PNS
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB, TXT
Ambient light sensor
Yes
Picture processing technology
Philips Pixel Plus Ultra HD
Dimming type
Micro Dimming Pro
Processor cores
2
Ports & interfaces
Audio Return Channel (ARC)
Yes
HDCP
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
RF connector type
IEC/IFC
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Auto power off
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
USB
Ease of use
One-stop Smart Menu button, Onscreen Usermanual, Auto detect Philips devices, Device connection wizard, Network installation wizard, Settings assistant wizard
Power
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Technical details
Pre-installed applications
Google Play Movies, Google Play Music, Google search, Netflix, Voice Search
HDCP 2.2
Yes
Weight & dimensions
Width (with stand)
1124 mm
Depth (with stand)
258 mm
Height (with stand)
709 mm
Weight (with stand)
14.4 kg
Width (without stand)
1124 mm
Depth (without stand)
64 mm
Height (without stand)
647 mm
Weight (without stand)
13 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Package width
1243 mm
Package depth
134 mm
Package height
744 mm
Package weight
18 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Remote control type
with Keyboard
Other features
Batteries included
Yes
Battery type
AAA
Number of batteries supported
2
Built-in speaker(s)
Yes
Ambient lighting type
2-sided
Ambilight features
Wall colour adaptive, Ambilight+hue, Lounge mode
Sound enhancement technology
Incredible Surround, Clear Sound, Smart Sound
Antenna
IEC/IFC (ATV)
Bass enhancement
Yes
Service port
Yes
User memory
8 GB