Philips logo

Philips 6000 series 50PUG6700/78 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92766
Info modified on:
30 Oct 2024, 12:11:15
Long product name Philips 6000 series 50PUG6700/78 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver 300 cd/m²:

50", 3840x2160, 840Hz PMR, Lollipop 5.1, RMS 20W, 3 x HDMI, 3 x USB, RJ-45, Wi-Fi

Philips 6000 series 50PUG6700/78 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver 300 cd/m²:

Ultra fast Dual Core processing meets Ultra Slim lines: the 6700 series UHD TV with the power of Android looks as fast as it operates. An elegant silver frame, Slim lines, an elegant stand, and loads of features complete the experience.

A clear, vivid picture every time
- 4K Ultra HD: resolution like you’ve never seen it before
- Natural Motion for fluid yet sharp moving images
- Micro Dimming Pro for incredible contrast
- Ultra Resolution converts any content into crisp Ultra HD
- Pixel Plus Ultra HD: discover Ultra HD Picture Quality

With Android your TV can do it all
- Dual Core processing and Android OS for strong performance
- Android: for a faster, richer, more personal TV experience
- Google Play™: your window to fun
- Google Cast: unlock the full potential of your Smart TV

Short summary description Philips 6000 series 50PUG6700/78 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver 300 cd/m²:

Philips 6000 series 50PUG6700/78, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6000 series 50PUG6700/78 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver 300 cd/m²:

Philips 6000 series 50PUG6700/78. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 840 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: SBTVD. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.