location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmate universal tablet holder - option 962

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate universal tablet holder - option 962
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.962 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410529628 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:13:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dataflex 52.962 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex Viewmate universal tablet holder - option 962
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Passive holder
  • - Mobile device type: Tablet/UMPC
  • - Clamp mount
  • - Silver
Warranty: 15 years
Long product name Dataflex Viewmate universal tablet holder - option 962 :
The long product name of Dataflex Viewmate universal tablet holder - option 962. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmate universal tablet holder - option 962, silver
More>>>
Dataflex Viewmate universal tablet holder - option 962:
The official description of Dataflex Viewmate universal tablet holder - option 962 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Start using your tablet ergonomically and let it truly become part of a modern workstation. The Viewmate universal tablet holder suspends your tablet above your desk at just the right spot or aligns it with a secondary display.
- VESA MIS-D 100 x 100 mm compatible
- Spring-loaded mechanism clamps almost any tablet
- Tablet thickness max. 14 mm
- Grip range min. 150 - max. 260 mm
- Has grippers made of soft synthetic material
- Holds a tablet in place, regardless of it being rotated to landscape or portrait mode
- Tablet is easily inserted or removed
- To be mounted on a monitor arm (not included)

Short summary description Dataflex Viewmate universal tablet holder - option 962:
This short summary of the Dataflex Viewmate universal tablet holder - option 962 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmate universal tablet holder - option 962, Tablet/UMPC, Passive holder, Indoor, Silver

Long summary description Dataflex Viewmate universal tablet holder - option 962:
This is an auto-generated long summary of Dataflex Viewmate universal tablet holder - option 962 based on the first three specs of the first five spec groups.

Dataflex Viewmate universal tablet holder - option 962. Mobile device type: Tablet/UMPC, Type: Passive holder, Proper use: Indoor, Product colour: Silver

Design
Type *
Passive holder
Mobile device type *
Tablet/UMPC
Proper use *
Indoor
Material *
Synthetics
Device mount type *
Clamp mount
Product colour *
Silver
Multimedia
Built-in speaker(s)
No
Ergonomics
Maximum device depth
1.4 cm
Minimum device height
15 cm
Maximum device height
26 cm
Power
Power source type
Not supported
Weight & dimensions
Width
175 mm
Depth
40 mm
Height
280 mm
Packaging data
Package width
213 mm
Package depth
182 mm
Package height
50 mm
Package weight
730 g
Other features
Mounting kit
Yes
Brand Image Product code Product Stock Price from
Dataflex Viewlite universal tablet holder - option 053 Dataflex Viewlite universal tablet holder - option 053
(show image)
58.053 Viewlite universal tablet holder - option 053 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite universal tablet holder - option 050 Dataflex Viewlite universal tablet holder - option 050
(show image)
58.050 Viewlite universal tablet holder - option 050 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite iPad holder - option 033 Dataflex Viewlite iPad holder - option 033
(show image)
58.033 Viewlite iPad holder - option 033 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite iPad holder - option 030 Dataflex Viewlite iPad holder - option 030
(show image)
58.030 Viewlite iPad holder - option 030 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)