location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FVS114IS hardware firewall 0.1 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FVS114IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVS114IS
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:28:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR FVS114IS hardware firewall 0.1 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Firewall throughput: 100 Mbit/s
  • - Built-in processor RISC 200 MHz
  • - 253 user(s)
  • - Wireless
  • - 16 MB
Warranty: 3 years
Long product name NETGEAR FVS114IS hardware firewall 0.1 Gbit/s :
The long product name of NETGEAR FVS114IS hardware firewall 0.1 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch
More>>>
NETGEAR FVS114IS hardware firewall 0.1 Gbit/s:
The official description of NETGEAR FVS114IS hardware firewall 0.1 Gbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Want strong security at a small price? NETGEAR’s ProSafe VPN Firewall 8 FVS114 provides business class protection. Stateful Packet Inspection (SPI) stops major Denial of Service (DoS) attacks. Intrusion Detection alerts you to hackers and attacks. Up to 8 simultaneous Virtual Private Network (VPN) connections protect links between business locations, encrypting all traffic as it traverses the Internet—perfect for telecommuters and remote offices. With 4 10/100 Mbps auto-sensing, Auto Uplink™ switched LAN ports and Network Address Translation (NAT) routing, up to 253 users can access your broadband connection at the same time.

Trusted Security
More than just a NAT router, the ProSafe VPN Firewall 8 FVS114 provides a true SPI firewall, protecting you from DoS attacks such as Ping of Death, SYN Flood, Land Attacks, IP Spoofing, tear drop, and many more. Up to 8 IPSec VPN connections can be initiated automatically—perfect for connecting telecommuters and road warriors into the home office. DES, 3DES, or 256-bit AES encryption secures remote access and keyword content filtering allows you to control Web access and block unacceptable sites. Logging, reporting, and real-time notification alert you to problems or attacks.

Full Feature Set
As a part of a family of business-class firewalls, the ProSafe FVS114 is a complete SOHO solution. Four integrated 10/100 Mbps LAN ports offer LAN connectivity to PCs and servers, or to Fast Ethernet switches and wireless access points. 10/100 Mbps WAN port is ready for new, higher-speed broadband capabilities.

Superior Value and Usability
Smart Wizard™ connects to your ISP quickly, and the easy-to-use Web-based configuration screen and Install Assistant reduce setup time. The VPN Wizard capability makes setting up secure, remote connections a breeze. The ProSafe FVS114 is VPNC compliant and is compatible with all major VPNC certified devices, including those from Cisco, Juniper/Netscreen, Checkpoint, and supports standards-based IPSec VPN Client software including NETGEAR’s ProSafe VPN Client Software and Safenet VPN clients. Support for DHCP (client and server) as well as PPPoE allows for easy, widespread deployment. Auto Uplink™ on the LAN ports eliminates the need for crossover cables. Compatible with Windows®, Macintosh®, UNIX®, and Linux®, or any other TCP/IP based platforms.

Short summary description NETGEAR FVS114IS hardware firewall 0.1 Gbit/s:
This short summary of the NETGEAR FVS114IS hardware firewall 0.1 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FVS114IS, 0.1 Gbit/s, RISC, 200 MHz, 253 user(s), 256-bit AES, 3DES, DES, SPI, IDS

Long summary description NETGEAR FVS114IS hardware firewall 0.1 Gbit/s:
This is an auto-generated long summary of NETGEAR FVS114IS hardware firewall 0.1 Gbit/s based on the first three specs of the first five spec groups.

NETGEAR FVS114IS. Firewall throughput: 0.1 Gbit/s. Processor family: RISC, Processor frequency: 200 MHz. Number of users: 253 user(s). Security algorithms: 256-bit AES, 3DES, DES, Firewall security: SPI, IDS, VPN support: IPsec, PPTP & L2TP VPNs. Data link protocols: Ethernet, Fast Ethernet, Supported network protocols: TCP/IP, UDP, ICMP, PPPoE, DHCP, RIP v1, RIPv2, UPnP

Data transmission
Firewall throughput *
0.1 Gbit/s
Performance
Built-in processor
Yes
Processor family
RISC
Processor frequency
200 MHz
Network
Number of VPN connections
8
Number of users
253 user(s)
Security
Security algorithms
256-bit AES, 3DES, DES
Firewall security
SPI, IDS
VPN support
IPsec, PPTP & L2TP VPNs
Protocols
Data link protocols
Ethernet, Fast Ethernet
Supported network protocols
TCP/IP, UDP, ICMP, PPPoE, DHCP, RIP v1, RIPv2, UPnP
Management features
Management platform
Web
Ports & interfaces
Connectivity technology
Wireless
Memory
Internal memory
16 MB
Storage
Flash memory
2 MB
System requirements
Compatible operating systems
Windows, Mac OS, Unix, Linux
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Dimensions (WxDxH)
140.6 x 99.5 x 26.6 mm
Weight
368 g
Other features
Power requirements
12V DC, 1.0A
Firewall throughput
100 Mbit/s
Maximum data transfer rate
100 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:48:11
Uk has collected 1 expert review for NETGEAR FVS114IS hardware firewall 0.1 Gbit/s but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
smallnetbuilder.com
Updated:
2011-10-04 00:48:11
We live in an increasingly connected world, and in this day and age, people expect access to the resources on their office networks—instantly and easily, no matter where they are.
0%
Brand Image Product code Product Stock Price from
NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall 0.1 Gbit/s NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall 0.1 Gbit/s
(show image)
FVS338GE ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)