Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear FWG114P wireless router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FWG114P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWG114PNA
Category Wireless Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25904
This statistic is based on the 85463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83512 free Open Icecat users.
Info modified on: 21 Jun 2019 10:33:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NETGEAR 3-year Warranty
Long product name Netgear FWG114P wireless router :
The short editorial description of Netgear FWG114P wireless router

ProSafe 802.11g (54 Mbps) Wireless Firewall Router With USB Print Server
More>>>
Netgear FWG114P wireless router:
The official marketing text of Netgear FWG114P wireless router as supplied by the manufacturer

Combination Router, Switch, Print Server, Wireless Access Point and Firewall that connects to the Internet using Broadband, ISDN or Analogue Modem.

NETGEAR's FWG114P ProSafe 802.11g Wireless Firewall with USB Printer gives users the ability to share secured wired and wireless network connections. It is designed to connect multiple PCs without running wires, allowing up to 253 users on the LAN, including up to 64 wireless users to share one broadband Internet connection. Higher wireless speeds allow for distribution of large files and enables high performance videoconferencing. Full-scale business-class security ensures that the network, network users and data communications are thoroughly protected.

KEY FEATURES

The built in print server enables multiple users to utilise a single printer

Maximum Firewall security coverage with DoS, SPI, content filtering & VPN pass through

WEP encryption protects the network from wireless eavesdroppers

Serial Port provides an ISDN or analogue modem back-up connection to the Internet

Compliant with 802.11g & backward compatible to 802.11b wireless network equipment

The Smart Wizard automatically detects and adjusts to the best connection to your ISP

Short summary description Netgear FWG114P wireless router:
This short summary of the Netgear FWG114P wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear FWG114P, IPSec, L2TP, PPTP VPN pass-through, Intrusion Detection, Smart Wizard Browser-based administration, SSL, DMZ, PPPoE, NTP, TCP/IP, DHCP, PPPoE, NAT, ICMP, UDP, Brecis MSP2007, 166 MHz

Long summary description Netgear FWG114P wireless router:
This is an auto-generated long summary of Netgear FWG114P wireless router based on the first three specs of the first five spec groups.

Netgear FWG114P. VPN support: IPSec, L2TP, PPTP VPN pass-through. Firewall security: Intrusion Detection. Management protocols: Smart Wizard Browser-based administration, SSL, DMZ, PPPoE, NTP, Data link protocols: TCP/IP, DHCP, PPPoE, NAT, ICMP, UDP. Processor model: Brecis MSP2007, Processor frequency: 166 MHz, Internal memory: 8 MB. Weight: 640 g

Networking
Supports ISDN connection
Yes
VPN support
IPSec, L2TP, PPTP VPN pass-through
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
5
Security
Firewall security
Part of a computer system or network which is designed to block unauthorized access while permitting outward communication.
Intrusion Detection
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
Yes
Management protocols
Smart Wizard Browser-based administration, SSL, DMZ, PPPoE, NTP
Data link protocols
TCP/IP, DHCP, PPPoE, NAT, ICMP, UDP
Features
Built-in processor
Yes
Processor model
The model number for the processor in a computer.
Brecis MSP2007
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
166 MHz
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Flash memory
2 MB
Certification
FCC Part 15, Class B, Wi-Fi
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
640 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95, 98, Me, 2000, XP
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
188 x 124 x 32 mm
Power requirements
12V DC 1.2A
Maximum data transfer rate
0.053 Gbit/s
xDSL connection
No
I/O ports
An interface on a device to which you can connect another device.
4 10/100 Mbps, Auto UplinkTM RJ-45 1 10/100 Mbps Auto Uplink RJ-45 RS-232 serial USB 1.1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:57
Testseek has collected 3 expert reviews for Netgear FWG114P wireless router and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-04 00:49:57
Netgears FWG114P wireless access point/router/firewall/print server is a great all-in-one device for those planning to set up a home office.
85%
v3.co.uk
Updated:
2011-10-04 00:49:57
Not just a SOHO router.
0%
Customer service details